EN
  • EN
  • DE

TMS320C6674ACYP

Part No TMS320C6674ACYP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA / DSP Fixed-Point/Floating-Point 64bit 1GHz 160000MIPS 841-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tube
Type Fixed/Floating Point
Interface EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 6.25MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 797361-TMS320C6674ACYP
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6674
ECCN 5A991.b.4.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6674ACYP CAD Model

Description

The TMS320C6674ACYP is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), designed to meet the intense processing demands of modern embedded applications. This powerful DSP is part of the TMS320C66x family of devices, which are renowned for their fixed and floating-point capabilities, making them ideal for a wide range of applications including telecommunications, imaging, medical, and industrial automation.

Key Features:

  • Advanced Multicore Architecture: The TMS320C6674ACYP features four C66x DSP cores, each capable of running at a clock speed of up to 1.25 GHz. This multicore design allows for parallel processing and high throughput, enabling it to handle multiple tasks simultaneously with exceptional efficiency.
  • High-Performance Computing: With the ability to deliver up to 160 GFLOPS (billion floating-point operations per second), this DSP can tackle complex algorithms and intensive computational tasks with ease, making it suitable for high-performance computing applications.
  • Integrated Memory: The processor includes a range of integrated memory options, such as 1MB of L2 cache per core and a shared 2MB of L3 cache, which help to streamline data flow and reduce latency for faster processing times.
  • Robust Connectivity: A rich set of peripherals and interfaces, including Gigabit Ethernet, PCIe, Serial RapidIO, and DDR3 memory support, ensure versatile connectivity options for system integration and data transfer.
  • Energy Efficiency: The TMS320C6674ACYP is designed with energy efficiency in mind, featuring multiple power domains and sophisticated power management techniques to reduce power consumption without sacrificing performance.
  • Software Support: TI provides a comprehensive suite of software tools and libraries to support the development and optimization of applications on the TMS320C6674ACYP, including Code Composer Studio IDE and the Multicore Software Development Kit (MCSDK).

Whether it's for processing-intensive applications in wireless infrastructure, mission-critical systems, or real-time image and signal processing, the TMS320C6674ACYP offers a blend of performance, power efficiency, and flexibility that makes it an outstanding choice for your next high-demand embedded project.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $493.3500 $493.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess