EN
  • EN
  • DE

TPS3824-25DBVR

Part No TPS3824-25DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.25V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033882-TPS3824-25DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3824-25DBVR CAD Model

Description

The TPS3824-25DBVR is a high-quality, low-power supervisory circuit manufactured by Texas Instruments, designed to provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems. With a fixed-sense threshold voltage of 2.5V, this device ensures that systems operate within their voltage supply specifications, enhancing reliability and performance.

Key Features

  • Voltage Monitoring: The TPS3824-25DBVR monitors the supply voltage (VDD), asserting a reset signal when the VDD drops below the threshold (2.5V), ensuring proper system reset during power-up, power-down, and brown-out conditions.
  • Manual Reset: A manual reset input is provided, allowing the user to trigger a reset with an external pushbutton or logic signal, offering additional control over the reset functionality.
  • Power-On Reset Generator: The device features a power-on reset generator with an adjustable delay time, which provides a reliable reset signal to the system upon power-up.
  • Low Quiescent Current: With its low quiescent current, the TPS3824-25DBVR is suitable for battery-powered and portable applications, where power conservation is crucial.
  • Supply Voltage Range: It supports a wide supply voltage range, accommodating various types of system architectures and ensuring compatibility with different logic levels.
  • Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it robust for use in a wide range of environmental conditions.
  • Packaging: The TPS3824-25DBVR comes in a compact SOT-23-5 package, minimizing the footprint on the PCB and making it ideal for space-constrained applications.

Applications

The supervisory circuit is versatile and can be used in a variety of applications, including:

  • Microprocessor, Microcontroller, or DSP systems
  • Portable/Battery-powered equipment
  • Industrial equipment
  • Programmable Controls
  • Automotive systems

Conclusion

In summary, the TPS3824-25DBVR from Texas Instruments is an essential component for ensuring system stability and reliability. It offers precise voltage monitoring, manual reset capability, and a power-on reset generator, all within a small package, making it an excellent choice for designers looking to enhance their system's performance through effective power management and supervision.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9223 $50.7265
135+ $0.7568 $102.1680
205+ $0.7332 $150.3060
285+ $0.7095 $202.2075
365+ $0.6859 $250.3535
490+ $0.6149 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess