EN
  • EN
  • DE

TPS2456ARHHR

Part No TPS2456ARHHR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP/ORING CTRLR 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 8.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3.1mA
Mounting SMD (SMT)
Case / Package 36-VQFN (6x6)
Win Source Part Number 043284-TPS2456ARHHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2456ARHHR CAD Model

Description

The TPS2456ARHHR is a state-of-the-art integrated circuit designed by Texas Instruments, renowned for its high-performance power management solutions. This power distribution switch is tailored for applications that require efficient power distribution and protection features in a compact form factor.

Key Features:

  • High-Side Switch: The TPS2456ARHHR operates as a high-side switch, allowing for seamless power distribution and current limiting to downstream circuits.
  • Current Limiting: This device offers adjustable current limiting to protect the system from overcurrent conditions, ensuring the safety and reliability of the application.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from overheating, enhancing system robustness.
  • Fast Transient Response: The TPS2456ARHHR is designed to handle fast transients, maintaining stable operation during sudden changes in load conditions.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates various system requirements, this power switch is versatile for multiple applications.
  • Fault Reporting: It provides fault reporting capabilities, which aid in system diagnostics and troubleshooting.

Applications:

The TPS2456ARHHR is ideal for a broad range of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable electronics
  • Point-of-sale terminals
  • Industrial controls
  • Computing peripherals

Quality and Reliability:

As with all Texas Instruments products, the TPS2456ARHHR is manufactured to the highest quality standards, ensuring both reliability and performance. Its robust design makes it suitable for demanding environments where consistent operation is critical.

Package and Availability:

The TPS2456ARHHR comes in a compact QFN package, which is ideal for space-constrained applications. It is available for order and can be sourced through Texas Instruments' extensive distribution network.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7999 $51.1996
10+ $10.5025 $105.0250
15+ $10.1743 $152.6145
21+ $9.8461 $206.7681
27+ $9.5179 $256.9833
36+ $8.5333 $307.1988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess