EN
  • EN
  • DE

TPS3820-33QDBVRQ1

Part No TPS3820-33QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull Automotive 5-Pin SOT-23 T/R / IC 2.93V SUPPLY MONITOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 15 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111746-TPS3820-33QDBVRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Sensing & Instrumentation
Family Name TPS3820-33-Q1
Introduction Date August 10, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3820-33QDBVRQ1 CAD Model

Description

Product Overview: TPS3820-33QDBVRQ1 from Texas Instruments

The TPS3820-33QDBVRQ1 is a high-quality, versatile supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This compact and efficient component is essential for monitoring microprocessor (μP) systems, providing crucial system control and reliability. It is specifically tailored for automotive and industrial applications, ensuring robust performance under demanding conditions.

Key Features

  • Voltage Monitoring: The TPS3820-33QDBVRQ1 offers precise voltage monitoring at 3.3V, which is critical for ensuring the correct operation of microprocessor-based systems.
  • Power-On Reset Generator: The device includes an integrated power-on reset generator that guarantees a proper system reset, providing a reset signal upon power-up, which is maintained until the supply voltage reaches a stable operating level.
  • Manual Reset: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset, offering greater control over the reset functionality.
  • Watchdog Timer: A built-in watchdog timer ensures that the system operates as expected and can reset the processor if necessary, preventing system failures due to software errors.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for harsh automotive and industrial environments.
  • Package: The TPS3820-33QDBVRQ1 comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.
  • Quality: As part of Texas Instruments' commitment to quality, this product is designed to meet the stringent requirements of the automotive industry, including stability and reliability under extreme conditions.

Applications

The TPS3820-33QDBVRQ1 is ideal for a wide range of applications that require reliable voltage monitoring and system reset functionality. It is particularly well-suited for:

  • Automotive systems
  • Industrial equipment
  • Microprocessor/microcontroller systems
  • Portable electronics
  • Embedded systems

With its robust feature set and Texas Instruments' reputation for quality, the TPS3820-33QDBVRQ1 is an excellent choice for designers looking to enhance system reliability and performance in their automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1526 $50.4416
39+ $2.5868 $100.8852
60+ $2.5060 $150.3600
83+ $2.4251 $201.2833
107+ $2.3443 $250.8401
143+ $2.1018 $300.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess