EN
  • EN
  • DE

PESD5V0L1USF,315

Part No PESD5V0L1USF,315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10.5VC SOD962
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10.5V
Peak Pulse Current(Ippm) 1.2A (8/20μs)
Power Dissipation - Pd 11W
Applications General Purpose
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 2-DSN (0.60x0.30)
Win Source Part Number 098542-PESD5V0L1USF,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L1USF,315 CAD Model

Description

The NXP PESD5V0L1USF,315 is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from the damaging effects of Electrostatic Discharge (ESD). This component is an essential addition to any circuit where data integrity and device reliability are of the utmost importance.

Key Features

  • Ultra-low Capacitance: With a typical capacitance of just 0.3 pF, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: The PESD5V0L1USF,315 offers excellent ESD protection with a low clamping voltage, ensuring sensitive components are shielded from ESD strikes.
  • Single-line Protection: This device is designed to protect one signal line, providing a focused approach to ESD protection.
  • Small Form Factor: Housed in a small SOD-882 leadless package, the PESD5V0L1USF,315 is perfect for applications where PCB space is at a premium.
  • High Surge Protection: It can withstand ESD discharges up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, offering robust protection for your electronic devices.

Applications

The NXP PESD5V0L1USF,315 is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antenna and RF interfaces
  • Mobile phones, tablets, and other portable devices
  • High-speed data lines in consumer electronics

Performance and Reliability

With its fast response time and low dynamic resistance, the PESD5V0L1USF,315 is engineered to respond swiftly and effectively to ESD events, ensuring the protection of sensitive circuitry. NXP's commitment to quality means that this device is manufactured to the highest standards, providing reliable protection against ESD and other transient voltage spikes that can cause permanent damage to electronic components.

Whether you're designing a new device or looking to enhance the ESD protection in an existing product, the NXP PESD5V0L1USF,315 is an excellent choice for safeguarding your high-speed data interfaces.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0469 $65.2345
11+ $10.7045 $117.7495
17+ $10.3707 $176.3019
24+ $10.0358 $240.8592
30+ $9.7020 $291.0600
40+ $8.6983 $347.9320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess