EN
  • EN
  • DE

RB056L-40GTE25

Part No RB056L-40GTE25
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835040-RB056L-40GTE25
Ultra Librarian 3D Model Ultra Librarian RB056L-40GTE25 CAD Model

Description

The RB056L-40GTE25 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for applications requiring high-speed switching and low forward voltage drop, commonly found in power management circuits and high-frequency rectifiers.

Applications:

  • DC-DC Converters
  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Rectification
  • Reverse Polarity Protection
  • Free-wheeling Diode Applications

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Surface Mount Package: Suitable for compact designs.
  • High Surge Current Capability: Provides robustness against transient surges.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation in rectification circuits.
  • Enhanced Performance: Fast switching speed supports efficient high-frequency operation.
  • Compact Design: Small package allows for space-saving designs in various electronic devices.
  • Increased Reliability: High surge current capability ensures robust performance under transient conditions.

Additional Details:

The RB056L-40GTE25 Schottky Barrier Diode is engineered with a metal-semiconductor junction that provides a lower forward voltage drop compared to traditional PN junction diodes. This characteristic is particularly beneficial in DC-DC converters and SMPS where minimizing power loss is crucial. The fast switching speed of the diode enables efficient operation at high frequencies, making it suitable for high-frequency rectification applications. The compact surface mount package allows for easy integration into space-constrained designs. The diode also offers a high surge current capability, providing protection against transient voltage spikes that can occur in power circuits. Additionally, the RB056L-40GTE25 is constructed with lead-free materials, making it compliant with environmental regulations. It can be used as a reverse polarity protection diode, preventing damage to sensitive electronic components by blocking reverse current flow. It is also suitable for free-wheeling diode applications, providing a path for current flow when an inductive load is switched off, thereby preventing voltage spikes and protecting the circuit.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess