EN
  • EN
  • DE

TPS3808G33MDBVR

Part No TPS3808G33MDBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707794-TPS3808G33MDBVR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G33MDBVR CAD Model

Description

TPS3808G33MDBVR by Texas Instruments

The TPS3808G33MDBVR is a high-precision programmable delay supervisor from Texas Instruments, designed to provide reliable monitoring of voltage supplies in digital systems. This micro-sized, low-power integrated circuit is ideal for a variety of applications including portable and battery-powered electronics, microcontrollers, and digital systems that require precise voltage supervision to ensure proper operation and protection.

This voltage supervisor is part of the TPS3808 series and comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. With a fixed-sense threshold voltage of 3.3V, the TPS3808G33MDBVR is tailored for systems that operate around this voltage level, ensuring that devices are not only powered on at the correct voltage but also protected from conditions such as brownouts.

One of the key features of this product is its programmable time delay, which allows users to set the delay period before the output is enabled after the input voltage exceeds the threshold. This is particularly useful in complex systems where a controlled power-up sequence is required. The delay can be programmed via an external capacitor, providing flexibility to meet different system requirements.

The TPS3808G33MDBVR also boasts a manual reset input, enabling the system to be reset manually without the need to cycle the power. This feature enhances the control and safety of the system, allowing for immediate intervention in case of system anomalies.

Additionally, the device offers a low quiescent current of only 2.5 µA (typical), which is critical for battery-powered applications where power conservation is a priority. It also provides an open-drain output, which supports both push-pull and open-drain configurations, giving designers the flexibility to integrate the supervisor into a variety of system architectures.

With its robust feature set, the TPS3808G33MDBVR by Texas Instruments stands out as a versatile and efficient solution for voltage supervision in digital systems, ensuring that devices operate reliably and are adequately protected from power-related issues.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess