EN
  • EN
  • DE

TPS3780CDRYT

Part No TPS3780CDRYT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 6SON / Supervisor Open Drain or Open Collector 2 Channel 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number TPS3780
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42096-6,296-42096-2,296-42096-1
Standard Package 250
Win Source Part Number 1321836-TPS3780CDRYT
Ultra Librarian 3D Model Ultra Librarian TPS3780CDRYT CAD Model

Description

Introducing the TPS3780CDRYT Voltage Detector from Texas Instruments

The TPS3780CDRYT is a state-of-the-art voltage detector designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient device is engineered to monitor overvoltage and undervoltage conditions, making it an essential component for a variety of applications where precise voltage supervision is critical.

Key Features

  • Dual-Channel Monitoring: The TPS3780CDRYT comes with two independent voltage detectors, allowing simultaneous monitoring of two different voltage rails within a system.
  • Wide Voltage Range: This device can handle a broad range of supply voltages, from 1.5V to 6.5V, providing versatility across different platforms and applications.
  • Adjustable Thresholds: The voltage thresholds are programmable via external resistive dividers, offering the flexibility to set precise voltage monitoring levels according to specific system requirements.
  • Low Quiescent Current: With a typical quiescent current of just 6.5 µA, the TPS3780CDRYT is optimized for power-sensitive applications, helping to extend battery life and reduce power consumption.
  • Robust Output: The device features a push-pull output stage that eliminates the need for external pull-up resistors and provides a strong, reliable output signal.

Applications

The versatility of the TPS3780CDRYT makes it suitable for a wide array of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor, microcontroller, or FPGA power supply monitoring
  • Industrial equipment and automation systems
  • Telecommunications and networking hardware
  • Consumer electronics

Product Packaging and Quality

The TPS3780CDRYT is offered in a compact, 6-pin SOT-23 package, which is designed for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is no exception. It is designed to meet the rigorous demands of modern electronic systems, providing reliable performance even under challenging conditions.

Whether you are developing a new project or upgrading an existing system, the TPS3780CDRYT voltage detector is an excellent choice to safeguard your application against voltage-related issues, ensuring stability and reliability of your electronic designs.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5310 $50.4450
230+ $0.4357 $100.2110
360+ $0.4221 $151.9560
490+ $0.4085 $200.1650
635+ $0.3949 $250.7615
850+ $0.3540 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,624 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess