EN
  • EN
  • DE

TPS3779DDBVT

Part No TPS3779DDBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2CH LOP 6SOT23 / Processor Supervisor Adj/Adj 2 Active Low/Push-Pull 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 797920-TPS3779DDBVT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3779
Introduction Date June 22, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3779DDBVT CAD Model

Description

Overview of Texas Instruments TPS3779DDBVT

The TPS3779DDBVT from Texas Instruments is a highly sophisticated, dual-channel voltage detector that is designed for systems requiring precise voltage monitoring. This compact component, housed in a small 6-pin SOT-23 package, is an ideal choice for space-constrained applications that demand high accuracy and low power consumption.

Key Features

  • Dual Voltage Monitoring: The TPS3779DDBVT is capable of monitoring two voltage nodes simultaneously, making it versatile for various applications that require tracking of multiple supply voltages.
  • Adjustable Thresholds: It offers the flexibility to set voltage thresholds according to specific system requirements, ensuring precise voltage supervision and enhancing system reliability.
  • Low Quiescent Current: With a quiescent current of just 4 µA (typical), this device is optimized for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 1.5 V to 6.5 V, accommodating various power supply configurations.
  • Programmable Delay: It includes a programmable time delay feature, which helps to avoid false triggering due to transient voltage fluctuations.

Applications

The TPS3779DDBVT is designed to cater to a wide array of applications, including:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Computing and data storage systems
  • Telecommunication and networking equipment

Performance and Reliability

With its high-accuracy voltage detection and low power consumption, the TPS3779DDBVT ensures that the systems it is integrated into maintain optimal performance and reliability. Its ability to respond quickly to voltage changes and provide a stable operation under varying conditions makes it a trusted solution for critical applications that cannot afford downtime or data loss due to power anomalies.

Conclusion

The Texas Instruments TPS3779DDBVT stands out as a precise and reliable voltage detector, suitable for a multitude of applications where voltage supervision is crucial. Its dual-channel monitoring, adjustable thresholds, and low power consumption make it a versatile component for designers looking to enhance their system's safety and efficiency.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3436 $53.7440
95+ $1.1025 $104.7375
145+ $1.0680 $154.8600
195+ $1.0336 $201.5520
255+ $0.9991 $254.7705
335+ $0.8958 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess