EN
  • EN
  • DE

TPS3707-50DGNRG4

Part No TPS3707-50DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V PROCESSOR MON 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 055549-TPS3707-50DGNRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3707-50DGNRG4 CAD Model

Description

The TPS3707-50DGNRG4 from Texas Instruments is a sophisticated supervisory circuit designed to provide precision voltage monitoring with low power consumption. This device is part of the TPS3707 series, which is renowned for its reliability and accuracy in monitoring critical system voltages. It is a crucial component for systems that require a high degree of operational stability and protection.

Key Features

  • Supply Voltage Range: The TPS3707-50DGNRG4 operates over a wide supply voltage range, accommodating various applications.
  • Accuracy: It offers high threshold voltage accuracy, ensuring precise monitoring and control of the system voltage.
  • Low Power Consumption: Designed for efficiency, this device consumes minimal power, making it ideal for power-sensitive applications.
  • Reset Time Delay: It features a programmable time delay for the reset output, which provides designers with flexibility in managing system resets.
  • Multiple Reset Outputs: The device includes both active-low and active-high reset outputs, catering to different system requirements.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability in various environmental conditions.
  • Small Footprint: The TPS3707-50DGNRG4 comes in an MSOP-8 package, offering a compact solution that saves valuable board space.

Applications

The TPS3707-50DGNRG4 is versatile and can be used in a wide array of applications, such as:

  • Computing systems
  • Portable/Battery-powered equipment
  • Industrial controls
  • Telecommunications infrastructure
  • Automotive systems
  • Medical devices

With its robust design and comprehensive features, the TPS3707-50DGNRG4 is an ideal solution for systems that require meticulous voltage supervision to maintain operational integrity. Texas Instruments' commitment to quality ensures that this supervisory circuit will enhance the reliability and performance of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5240 $54.2880
27+ $3.7120 $100.2240
42+ $3.5960 $151.0320
58+ $3.4800 $201.8400
75+ $3.3640 $252.3000
100+ $3.0160 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess