EN
  • EN
  • DE

TPS3707-25DGNR

Part No TPS3707-25DGNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.25V PROCESSOR MON 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081636-TPS3707-25DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3707-25DGNR CAD Model

Description

Product Overview: TPS3707-25DGNR

The TPS3707-25DGNR is a high-precision supply voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This integrated circuit (IC) monitors the supply voltage of digital systems, providing a reset signal whenever the monitored voltage drops below a predefined threshold, thus protecting the system from erratic behavior that can occur during power-up, power-down, or due to unexpected power dips.

Key Features

  • Voltage Supervision: The TPS3707-25DGNR features a fixed-sense threshold voltage of 2.5V, which is ideal for 2.5V logic families and other low-voltage applications.
  • Accuracy: It offers a high threshold accuracy of ±1.5%, ensuring precise monitoring and reliable system performance even under varying conditions.
  • Reset Time Delay: This device includes an adjustable time delay for the reset signal, which can be configured using an external capacitor to prevent unwanted resets due to transient voltage fluctuations.
  • Low Power Consumption: The IC is optimized for low-power operation, making it suitable for battery-powered devices where power efficiency is critical.
  • Multiple Output Options: The device comes with both active-low and active-high reset outputs, providing flexibility in interfacing with different types of microprocessors or digital systems.
  • Package Type: The TPS3707-25DGNR is available in a compact 8-pin MSOP (DGN) package, which is suitable for space-constrained applications.

Applications

The versatility of the TPS3707-25DGNR makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS3707-25DGNR is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term reliability and performance. With the TPS3707-25DGNR, designers can trust that their systems are safeguarded against undervoltage conditions, contributing to the overall stability and safety of their electronic products.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9315 $57.9450
65+ $1.5849 $103.0185
100+ $1.5353 $153.5300
135+ $1.4858 $200.5830
175+ $1.4363 $251.3525
235+ $1.2877 $302.6095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,196 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess