EN
  • EN
  • DE

TPS3705-50DGN

Part No TPS3705-50DGN
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 4.55V SUPPLY MONITOR 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS3705-50
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272381-TPS3705-50DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3705-50DGN CAD Model

Description

Overview of TPS3705-50DGN from Texas Instruments

The TPS3705-50DGN is a high-precision supply voltage supervisor designed by Texas Instruments to provide reliable monitoring of power supplies in digital systems. It is a crucial component for applications that require a high level of operational stability and accuracy, such as industrial control systems, portable electronics, and computing devices.

Key Features

  • Supply Voltage Range: The TPS3705-50DGN operates over a wide supply voltage range, accommodating various system requirements and ensuring versatility across different platforms.
  • Reset Time Delay: This device includes an adjustable time delay feature for the reset output, which helps prevent premature system resets due to transient voltage fluctuations, enhancing system reliability.
  • Low Power Consumption: With its low power consumption, the TPS3705-50DGN is an ideal choice for battery-powered and energy-efficient applications, helping to extend the operational life of the product.
  • Dual Voltage Monitoring: The device is capable of monitoring two supply voltages simultaneously, which is essential for systems with multiple power domains.
  • High Accuracy: It offers high threshold accuracy, ensuring precise monitoring and control of the power supply, which is critical for sensitive electronic components.
  • Temperature Range: The TPS3705-50DGN is designed to operate over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Package and Availability

The TPS3705-50DGN comes in an 8-pin MSOP (DGN) package, which is known for its small footprint and ease of integration into space-constrained applications. Texas Instruments provides this device, ensuring high-quality production and consistent performance.

Applications

With its robust feature set, the TPS3705-50DGN is well-suited for a variety of applications, including:

  • Microprocessor, microcontroller, or FPGA power supply monitoring
  • Industrial equipment and PLCs
  • Portable and battery-powered electronics
  • Networking and telecom equipment
  • Automotive systems

In summary, the TPS3705-50DGN from Texas Instruments is a versatile and precise voltage supervisor that offers dual voltage monitoring, low power consumption, and high accuracy, making it an excellent choice for ensuring the reliability and stability of sophisticated electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8520 $55.5600
70+ $1.5196 $106.3720
105+ $1.4721 $154.5705
145+ $1.4246 $206.5670
185+ $1.3771 $254.7635
245+ $1.2347 $302.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess