EN
  • EN
  • DE

TMS320F28054PNT

Part No TMS320F28054PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 80-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797482-TMS320F28054PNT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28054
Introduction Date November 02, 2012
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28054PNT CAD Model

Description

The Texas Instruments TMS320F28054PNT is a highly integrated, high-performance microcontroller designed for precision applications in control systems. This device is part of the TMS320F2805x Piccolo series, which is known for its leading-edge architectural features and capabilities that optimize system performance while minimizing energy consumption.

Key Features

  • Processing Core: The TMS320F28054PNT boasts a 32-bit CPU (C28x) running at a frequency of up to 90 MHz, providing the computational power needed for advanced algorithms and control techniques.
  • Memory: Equipped with 128KB of Flash memory and 20KB of RAM, this microcontroller can handle complex applications and multitasking with ease.
  • High-Resolution PWM: With high-resolution pulse width modulation (PWM) outputs, this device can achieve precise motor control and power conversion, making it ideal for industrial drives and renewable energy systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with a conversion rate of up to 3.75 MSPS allows for accurate and rapid data acquisition, essential for real-time control systems.
  • Communication Interfaces: Multiple communication peripherals including CAN, I2C, SPI, and UART facilitate easy integration with external devices and networks.
  • Robust Design: The TMS320F28054PNT is designed to operate in harsh industrial environments, with an extended temperature range and enhanced protection features.

Applications

The TMS320F28054PNT is well-suited for a variety of applications, particularly those requiring precise control and efficient processing, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Digital Power Supplies
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Management
  • Industrial Automation and Robotics

Support and Resources

Texas Instruments provides extensive support and resources for the TMS320F28054PNT, including technical documentation, development tools, and software libraries. This ensures a streamlined development process, from initial design through to production.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess