EN
  • EN
  • DE

TPS61050DRCR

Part No TPS61050DRCR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 6V
Output Voltage 5.5V
Channel Output Current 1.2A (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 043307-TPS61050DRCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61050DRCR CAD Model

Description

Overview of Texas Instruments TPS61050DRCR

The TPS61050DRCR is a high-power, fixed-frequency, synchronous boost converter with an integrated 2-A switch from Texas Instruments. It is designed to provide a power supply solution for products powered by either a one-cell Li-Ion or Li-polymer battery. The device can also be used to power devices from a 3-cell NiMH/NiCd or a single-cell alkaline battery.

Key Features

  • Output Voltage Range: The TPS61050DRCR offers an adjustable output voltage range from 2.5V to 5.5V, which allows for versatile applications in various electronic devices.
  • High Efficiency: With a 2-A switch current limit, the device provides efficiencies up to 96%, ensuring minimal power loss during operation.
  • Integrated Synchronous Rectifier: The synchronous rectification feature improves efficiency by reducing the diode forward conduction loss associated with the asynchronous rectifiers.
  • Programmable Soft-Start: This feature limits the inrush current at startup, which is beneficial for preventing excessive current draw from batteries.
  • Protection Features: The TPS61050DRCR includes over-temperature and over-voltage protection, enhancing the safety and longevity of both the device and the end product.

Applications

The versatility of the TPS61050DRCR makes it suitable for a wide range of applications, including but not limited to:

  • White LED Flash in Smartphones and Digital Cameras
  • Portable Media Players
  • Handheld Devices
  • Backup Power Supplies
  • USB and Portable Chargers

Package and Quality

The device is available in a small 10-pin, 3x3 mm QFN package, making it ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS61050DRCR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in a range of operating conditions.

Conclusion

With its adjustable voltage output, high efficiency, and integrated features, the TPS61050DRCR from Texas Instruments is an excellent choice for designers looking to implement a robust power supply in their portable electronic devices. Its protective features and compact form factor further enhance its appeal in the market.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2249 $55.1205
100+ $1.0051 $100.5100
155+ $0.9737 $150.9235
215+ $0.9423 $202.5945
275+ $0.9109 $250.4975
370+ $0.8167 $302.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess