EN
  • EN
  • DE

TPS3703A7100DSERQ1

Part No TPS3703A7100DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC POWER / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703A7100DSERQ1TR
Standard Package 3,000
Win Source Part Number 1319963-TPS3703A7100DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703A7100DSERQ1 CAD Model

Description

The TPS3703A7100DSERQ1 is a state-of-the-art voltage detector designed by Texas Instruments, tailored specifically for automotive and industrial applications that demand high precision and reliability. This device is engineered to monitor over-voltage and under-voltage conditions, ensuring that the system operates within the desired voltage thresholds.

With its wide voltage threshold range and high accuracy, the TPS3703A7100DSERQ1 is versatile enough to cater to a multitude of applications that require stringent voltage monitoring. The device's robust design is compliant with automotive standards, making it suitable for use in harsh environments where dependable performance is critical.

Key Features

  • High Accuracy: The TPS3703A7100DSERQ1 offers a high threshold accuracy (±0.5%), which is crucial for systems that cannot tolerate significant voltage deviations.
  • Wide Operating Range: This device operates over a wide supply voltage range, accommodating various application needs.
  • Dual-Window Comparator: It features a dual-window comparator that allows for simultaneous over-voltage and under-voltage monitoring, enhancing system protection.
  • Adjustable Thresholds: Thresholds are externally adjustable, providing flexibility to set precise voltage levels according to specific requirements.
  • Temperature Range: The TPS3703A7100DSERQ1 is designed to operate over an extended temperature range, suitable for automotive environments.
  • Power-On Reset: It includes a power-on reset function, which ensures a stable system start-up.
  • Quality and Reliability: Texas Instruments' commitment to quality and reliability is evident in the design and manufacturing of this device, which is AEC-Q100 qualified for automotive use.

Applications

Ideal for automotive systems such as Engine Control Units (ECUs), Advanced Driver Assistance Systems (ADAS), and infotainment systems, the TPS3703A7100DSERQ1 is also well-suited for industrial applications, including factory automation, power management, and safety systems that require vigilant voltage supervision.

In conclusion, the TPS3703A7100DSERQ1 from Texas Instruments is a comprehensive solution for systems that need precise voltage monitoring to maintain operational integrity and safety. Its high accuracy, flexibility, and adherence to automotive standards make it an indispensable component for critical applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5569 $54.4915
80+ $1.2775 $102.2000
125+ $1.2376 $154.7000
170+ $1.1977 $203.6090
220+ $1.1577 $254.6940
290+ $1.0380 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess