EN
  • EN
  • DE

SNJ54AHC14W

Part No SNJ54AHC14W
Manufacturer Texas Instruments
Catalog Misc Products
Description HEX SCHMITT-TRIGGER INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838435-SNJ54AHC14W
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC14W CAD Model

Description

SNJ54AHC14W Hex Schmitt-Trigger Inverters

The SNJ54AHC14W is a high-performance, hex inverter integrated circuit from Texas Instruments, designed with Schmitt-trigger inputs. This device is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robustness and high-speed operation. Incorporating six independent inverters, the SNJ54AHC14W is an excellent choice for applications requiring signal conditioning due to noise or slow input transition rates.

Each inverter in the SNJ54AHC14W features a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic provides hysteresis between the positive-going and negative-going input thresholds, which is beneficial in transforming noisy or erratic signals into clean digital transitions. As such, the SNJ54AHC14W is ideal for use in applications where signals are susceptible to interference or require edge sharpening.

The SNJ54AHC14W operates over a broad voltage range of 2V to 6V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both CMOS and TTL logic. The device also supports a wide operating temperature range, making it a reliable choice for demanding environments.

Key features of the SNJ54AHC14W include:

  • Hex inverter configuration with Schmitt-trigger inputs
  • Wide operating voltage range (2V to 6V)
  • Compatibility with TTL and CMOS logic levels
  • Low power consumption
  • High noise immunity
  • Wide operating temperature range
  • Available in military-grade ceramic packaging

Typical applications for the SNJ54AHC14W include signal processing, pulse shaping, oscillators, and as a buffer or driver for logic circuits where signal integrity is crucial. The device's robust packaging ensures reliable performance in harsh conditions, making it a suitable choice for military and aerospace applications, as well as industrial and commercial systems requiring high reliability.

Texas Instruments provides detailed datasheets and technical support for the SNJ54AHC14W, ensuring designers can fully utilize the device's capabilities in their electronic designs. With its high functionality and dependability, the SNJ54AHC14W is a versatile component that enhances the performance of a wide range of digital systems.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4781 $65.4781
2+ $53.7257 $107.4514
3+ $52.0467 $156.1401
4+ $50.3678 $201.4712
6+ $48.6889 $292.1334
7+ $43.6521 $305.5647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess