EN
  • EN
  • DE

TPS3305-25DR

Part No TPS3305-25DR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 3.3/2.5V DUAL MONITOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V, 2.93V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117942-TPS3305-25DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3305-25DR CAD Model

Description

Overview of Texas Instruments TPS3305-25DR

The Texas Instruments TPS3305-25DR is a state-of-the-art supervisory circuit designed for power supply monitoring and system control in a wide range of digital systems. This device is part of the TPS3305 family, known for its precision voltage detection and low power consumption.

Key Features

  • Dual Voltage Monitoring: The TPS3305-25DR is capable of monitoring two supply voltages simultaneously, ensuring that both are within the acceptable range for safe operation of your system.
  • Programmable Delay: It comes with an adjustable delay feature that allows users to set the time interval before the reset signal is issued, providing flexibility in system response to voltage variations.
  • Low Quiescent Current: This device is designed to consume minimal power, with a typical quiescent current of only 40 µA, making it an excellent choice for power-sensitive applications.
  • Manual Reset Input: A manual reset input gives the user the ability to initiate a system reset, providing an additional layer of control.
  • High Accuracy: The TPS3305-25DR offers a high degree of accuracy in voltage monitoring, ensuring reliable system performance and protection.

Applications

The TPS3305-25DR is ideal for a variety of applications, including:

  • Microprocessor or Microcontroller-based systems
  • Industrial Controls
  • Portable/Battery-Powered Equipment
  • Notebook Computers
  • Telecommunication Systems

Technical Specifications

  • Package: The device is available in an 8-pin small outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements.
  • Temperature Range: The TPS3305-25DR is designed to function across a broad temperature range, ensuring reliability under varying environmental conditions.

With its combination of dual voltage monitoring, programmable delay, and precision accuracy, the Texas Instruments TPS3305-25DR supervisory circuit is an essential component for systems requiring robust power management and monitoring. Whether you're designing consumer electronics or industrial machinery, the TPS3305-25DR provides the peace of mind that your system will operate safely within its electrical specifications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3271 $53.2336
37+ $2.7299 $101.0063
57+ $2.6446 $150.7422
79+ $2.5593 $202.1847
102+ $2.4740 $252.3480
136+ $2.2181 $301.6616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess