EN
  • EN
  • DE

A3P600-PQG208

Part No A3P600-PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features series Field Programmable Gate Array (FPGA) IC 154 110592
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 154
Family Name A3P600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number A3P600PQG208, 1100-1036
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846964-A3P600-PQG208
Ultra Librarian 3D Model Ultra Librarian A3P600-PQG208 CAD Model

Description

Introducing the A3P600-PQG208 FPGA from Microchip Technology

The A3P600-PQG208 is a highly capable field-programmable gate array (FPGA) product from Microchip Technology, designed to meet the needs of a wide range of electronic applications. This FPGA is part of Microchip's ProASIC3 series, offering a perfect blend of flexibility, performance, and reliability for designers who demand the best in programmable logic solutions.

This device is equipped with 600,000 system gates, providing ample logic resources for complex digital systems. The A3P600-PQG208 features a 208-pin PQFP (Plastic Quad Flat Pack) package, which is ideal for space-constrained applications while still offering a good number of I/O options for interfacing with other components in your design.

Key Features and Benefits

  • Non-volatile Technology: The A3P600-PQG208 leverages Microchip's flash technology, ensuring data retention without the need for an external configuration memory. This leads to more secure and reliable designs, with instant-on capability and low power consumption.
  • High-Performance: With support for system speeds up to 350 MHz, this FPGA can handle high-speed signal processing tasks and complex control algorithms with ease.
  • Live At Power-Up: This feature allows the device to be immediately operational upon power-up, which is essential for applications that require quick initialization and response times.
  • Reprogrammable and Secure: The device can be reprogrammed in the field, enabling updates and design iterations. Additionally, it offers security features to protect intellectual property and prevent unauthorized access.
  • Ample User I/O: The device provides a generous number of user I/O pins, allowing for versatile connectivity with other components in a system.

Whether you're designing for industrial control systems, automotive applications, consumer electronics, or telecommunications, the A3P600-PQG208 FPGA is a robust and adaptable choice. With its comprehensive feature set and Microchip's commitment to quality, this FPGA is designed to help you bring your innovative ideas to life while reducing development time and costs.

For more information, datasheets, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess