Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.14V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 137492-TPS3128E12DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3128E12DBVR CAD Model

Description

Overview of Texas Instruments TPS3128E12DBVR

The TPS3128E12DBVR is a compact, low-power supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. It provides essential functions such as power-on reset control, supply voltage supervision, and manual reset capability, ensuring reliable operation of microprocessors, microcontrollers, and other digital systems.

Key Features

  • Supply Voltage Supervision: The TPS3128E12DBVR is designed to monitor a fixed supply voltage of 1.2V, providing a precision threshold to ensure proper system operation.
  • Power-On Reset (POR) Generator: The device generates a reset signal when the supply voltage becomes higher than the threshold, ensuring the system starts in a known state.
  • Manual Reset Input: An additional feature includes a manual reset input that allows for an external trigger of a reset event, offering increased system control.
  • Low Supply Current: With its low supply current draw, the TPS3128E12DBVR is ideal for power-sensitive applications.
  • Small Form Factor: Housed in a tiny SOT-23-6 package, it requires minimal board space, making it suitable for space-constrained applications.

Applications

The TPS3128E12DBVR is versatile and can be used in a variety of digital systems, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Intelligent Instruments
  • Notebook/Desktop Computers
  • Industrial Controls

Product Benefits

By integrating the TPS3128E12DBVR into a system, designers can benefit from improved reliability and reduced component count. The device's built-in features help ensure that digital systems operate correctly even in the event of power supply fluctuations or unexpected system behavior. Its low power consumption and small size make it an excellent choice for portable and space-sensitive applications.

Ordering Information

The TPS3128E12DBVR is available in a SOT-23-6 package and is designated by the DBVR suffix. For detailed specifications, application notes, and ordering information, interested parties should consult the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU LV SOT23-8
Need more? Email Us
ECAD model for MAX6708YKA+T
Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7
Maxim Integrated
IC RESET MPU W/COMP SOT23-6
Lowest to $8.3905
ECAD model for MAX6343SUT+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XBBP-420
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBP-308/NOPB
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XBBP-270
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3707XQBP-308/NOPB

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention