Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338140-NM24C08BULM8X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM24C08BULM8X CAD Model

Description

The NM24C08BULM8X is a high-quality, technologically advanced product from Texas Instruments, a renowned name in the field of electronics and semiconductor devices.

  • Description: This product is a part of the company's extensive range of memory devices, specifically an EEPROM (Electrically Erasable Programmable Read-Only Memory) device
  • Operating Voltage: Operates @ a voltage range of 2.7 to 5.5 V, which makes it versatile and adaptable to a variety of applications
  • Capacity: Comes with a capacity of 8-Kbit (1,024 x 8), which is more than enough for most standard applications
  • Interface: I2C interface
  • I2C Interface description: The I2C interface is a popular method of communication between devices, and its inclusion in the NM24C08BULM8X ensures that it can easily be integrated into a wide variety of systems
  • Temperature Range: Offers an extended temperature range from -40°C to +85°C, making it suitable for use in harsh environments
  • Package: Packaged in an ultra-small X2SON (8) package, which makes it ideal for space-constrained applications
  • Performance: Delivers high performance and reliability, which are hallmarks of Texas Instruments products
  • Write Protection: Offers write protection features to prevent accidental data loss or corruption
  • Write Cycles and Data Retention: Provides over one million write cycles and 40-year data retention, which means it offers long-term reliability and durability
  • Applications: Ideal for use in a wide variety of fields. These include industrial, automotive, consumer electronics, telecommunications, and medical applications, among others

You May Also Be Interested in

Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
ON Semiconductor
IC FLASH 4MBIT SMD
Need more? Email Us
ECAD model for LE25FV411GA-AE
Microchip Technology
IC EEPROM 4KBIT SGL WIRE SOT23-3
Need more? Email Us
ECAD model for 11AA040T-I/TT
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
ON Semiconductor
IC EEPROM 2KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for CAT93C56VI-1.8TE13

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention