Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1123418-26MT120
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian 26MT120 CAD Model

Description

The 26MT120, manufactured by International Rectifier (now Infineon Technologies), is a three-phase bridge rectifier. Bridge rectifiers like the 26MT120 are used to convert AC (Alternating Current) voltage to DC (Direct Current) voltage. These are commonly used in power supplies and various industrial applications where a reliable DC power source is needed from an AC input.

Applications:

  • Power Supplies: Converts AC input to DC output in power supplies for various electronic devices.
  • Motor Drives: Supplies DC power to motor drive circuits for controlling motors in industrial equipment.
  • Battery Chargers: Rectifies AC voltage for charging batteries in various applications.
  • Welding Equipment: Converts AC power to DC power for arc welding applications.
  • Uninterruptible Power Supplies (UPS): Provides DC power to inverters in UPS systems.

Features:

  • Three-Phase Bridge Rectifier: Converts three-phase AC voltage to DC voltage.
  • High Voltage Rating: Can handle high input AC voltages.
  • High Current Rating: Capable of handling significant DC output current.
  • Isolated Base: Provides electrical isolation between the terminals and the mounting base.
  • High Surge Current Capability: Can withstand high surge currents during startup or fault conditions.
  • Compact Package: Available in a compact package for easy integration into various equipment.

Benefits:

  • Efficient AC-DC Conversion: Provides efficient conversion of AC voltage to DC voltage.
  • Reliable Performance: Delivers reliable performance in demanding industrial applications.
  • Simplified Design: Simplifies the design of power supplies and other equipment requiring DC power.
  • Enhanced Safety: Isolated base provides electrical isolation for enhanced safety.
  • Rugged Construction: Withstands harsh environmental conditions in industrial settings.

Additional Details:

Typical specifications for the 26MT120 include:

  • Maximum Repetitive Peak Reverse Voltage (Vrrm): 1200V (This is likely what the '120' in the part number refers to, i.e., 120 x 10 = 1200V).
  • Maximum Average Forward Rectified Current (If(AV)): 26 Amperes
  • Maximum Surge Current (Ifsm): Significantly higher than the average forward current, providing robustness against transient events.
  • Operating Temperature Range: Typically spans a wide range suitable for industrial environments.

The 26MT120 is typically packaged in a module with screw terminals for easy and secure connections. The isolated base allows it to be mounted directly to a heatsink for efficient thermal management.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
ECAD model for BR62
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A GBU
Need more? Email Us
ECAD model for GBU6A-BP
Vishay
Single-Phase Single In-Line Bridge Rectifier
Need more? Email Us
ECAD model for VSIB460
Comchip Technology
BRIDGE RECT 1PHASE 600V 10A BR-8
Need more? Email Us
ECAD model for BR1006SG-G
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $2.1113
ECAD model for KBP304G
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
ECAD model for PB66-BP
ON Semiconductor
SILICON SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 8.0 Amperes) | BRIDGE RECT 1PHASE 100V 8A KBU
Lowest to $0.8562
ECAD model for KBU8B
Micro Commercial Co
1 Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts
Need more? Email Us
ECAD model for SDB104
Vishay
BRIDGE RECT 1PHASE 1KV 3.5A BU
Need more? Email Us
ECAD model for BU2010-E3/51

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4357 $70.8714
4+ $29.0754 $116.3016
6+ $28.1668 $169.0008
8+ $27.2582 $218.0656
10+ $26.3496 $263.4960
13+ $23.6238 $307.1094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention