EN
  • EN
  • DE

TPS2H160BQPWPRQ1

Part No TPS2H160BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 16HTSSOP / Power Switch/Driver 1:1 N-Channel 2.5A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3.4V ~ 40V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 155mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS2H160
Other Names 296-44729-6,-296-44729-1,-296-44729-1,296-44729-1,296-44729-2
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253207-TPS2H160BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2H160BQPWPRQ1 CAD Model

Description

Product Overview: TPS2H160BQPWPRQ1

The TPS2H160BQPWPRQ1 is a robust, automotive-grade, dual-channel smart high-side switch manufactured by Texas Instruments (TI). It is designed to drive high-power loads with high efficiency and reliability, making it an ideal choice for automotive applications such as lighting, solenoid control, and motor driving. This switch is part of TI's Power Switch ICs portfolio and is specifically tailored for use within the demanding automotive environment.

Key Features

  • Wide Operating Voltage Range: The device supports a broad input voltage range from 3V to 18V, accommodating various automotive battery levels.
  • Dual-Channel Output: It features two independent channels that can control two separate loads, providing design flexibility and reducing the need for additional components.
  • High-Side Switch: Being a high-side switch, it connects between the power supply and load, offering protection against short circuits and ensuring safer operation.
  • Thermal Shutdown: The TPS2H160BQPWPRQ1 includes a thermal shutdown feature that protects the device and the load from overheating, enhancing system reliability.
  • Current Sense Output: Each channel has a current sense output that provides real-time feedback of the load current, which is essential for monitoring and control purposes.
  • Diagnostic Features: The device offers comprehensive diagnostic capabilities, including open load detection, short circuit reporting, and under-voltage lockout, which contribute to system safety and performance.

Applications

The TPS2H160BQPWPRQ1 is suitable for a wide range of automotive applications that require high reliability and performance. These include body control modules, power distribution modules, engine control units, and advanced driver-assistance systems (ADAS). Its robustness also makes it a good fit for industrial applications where high-side switching and load protection are critical.

Quality and Reliability

As a Q1-qualified component from Texas Instruments, the TPS2H160BQPWPRQ1 meets the stringent requirements of the automotive industry, including stress tests for temperature, durability, and operational longevity. This ensures that the device can withstand the harsh conditions typical of automotive environments and provides a reliable solution for controlling power loads in vehicles.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6368 $50.9440
170+ $0.5965 $101.4050
265+ $0.5763 $152.7195
375+ $0.5360 $201.0000
485+ $0.5159 $250.2115
610+ $0.4957 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess