Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 2.7A, 2.4A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 28V
Rise and Fall Time 50ns, 40ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 139537-TPS2835DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2835DR CAD Model

Description

Product Overview: TPS2835DR by Texas Instruments

The TPS2835DR is a high-performance, dual-channel MOSFET driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide robust and efficient gate drive for N-channel power MOSFETs or IGBTs. With its compact SOIC-8 package, it is an ideal choice for space-constrained applications that require high-speed switching and reliable operation.

Key Features:

  • High-Speed Switching: The TPS2835DR is capable of delivering fast switching speeds, which is essential for reducing transition losses and improving overall efficiency in power conversion applications.
  • Dual Independent Channels: It features two independent driver channels, allowing for flexible control of two separate MOSFETs or a half-bridge configuration.
  • Bootstrap Operation: The driver supports high-side bootstrap operation, enabling it to drive high-side N-channel MOSFETs in configurations such as buck or half-bridge topologies.
  • Robust Output Drive: With a peak output current of 4 A, the TPS2835DR ensures strong driving capability, which is crucial for rapidly charging and discharging the gate capacitance of power MOSFETs.
  • Cross-Conduction Protection: Incorporated cross-conduction prevention logic helps to avoid simultaneous conduction of both MOSFETs in a half-bridge, minimizing the risk of shoot-through.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5 V to 15 V, accommodating a variety of power systems and ensuring versatility in different application environments.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the driver if the junction temperature exceeds safe operating limits.

Applications:

The TPS2835DR is well-suited for a wide range of applications, including:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Class D Audio Amplifiers
  • LED Lighting

With its combination of speed, power, and protection features, the TPS2835DR from Texas Instruments stands out as a high-performance solution for driving power MOSFETs across various demanding applications. Its reliability and efficiency make it a valuable component in any power management system.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Lowest to $4.7296
ECAD model for LTC4442EMS8E-1#PBF
Texas Instruments
LM27222 High-Speed 4.5A Synchronous MOSFET Driver
Lowest to $2.8843
ECAD model for LM27222SD/NOPB
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Renesas Electronics America
Synchronous Rectified Buck MOSFET Drivers | IC DRIVER MOSFET SYNC BUCK 8SOIC
Need more? Email Us
ECAD model for HIP6603BCBZ
IXYS
14 Ampere Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN414PI
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDN409CI
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $10.8550
ECAD model for LMG1210RVRR
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8787 $57.5740
48+ $2.3620 $113.3760
74+ $2.2882 $169.3268
102+ $2.2144 $225.8688
131+ $2.1405 $280.4055
176+ $1.9191 $337.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention