EN
  • EN
  • DE

LTC4442EMS8E-1#PBF

Part No LTC4442EMS8E-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 6V ~ 9.5V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 42 V
Rise / Fall Time (Typ) 12ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4442EMS8E-1#PBF
Standard Package 50
Win Source Part Number 1072572-LTC4442EMS8E-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4442EMS8E-1#PBF CAD Model

Description

The LTC4442EMS8E-1#PBF is a high-performance, high-voltage N-channel MOSFET driver manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This driver is specifically designed to operate under harsh conditions and is capable of driving large gate capacitances with very fast switching times, making it an ideal choice for advanced power conversion applications.

Key Features

  • High Voltage Capability: The LTC4442EMS8E-1#PBF is designed to handle high voltage applications with ease, supporting up to 60V on the VCC pin.
  • Powerful Driver: It can deliver up to 2.5A of peak output current, ensuring that large MOSFETs can be driven quickly and efficiently.
  • Fast Switching: The driver has a robust and fast switching capability with rise and fall times typically less than 30ns, reducing switching losses and improving performance.
  • Adaptive Shoot-Through Protection: To prevent potential damage from shoot-through current, the LTC4442EMS8E-1#PBF incorporates adaptive shoot-through protection.
  • Under-Voltage Lockout: The built-in under-voltage lockout (UVLO) feature ensures that the driver operates only when the supply voltage is within an acceptable range, enhancing system reliability.

Applications

With its robust design and high-speed operation, the LTC4442EMS8E-1#PBF is suitable for a wide range of applications, including:

  • High frequency switching power supplies
  • Synchronous rectification for AC to DC and DC to DC converters
  • Motor control and drive circuits
  • Class-D audio amplifiers
  • High-power LED lighting systems

Package and Quality

The LTC4442EMS8E-1#PBF comes in an MSOP-8 package, which is highly compact and suitable for space-constrained applications. The device is also RoHS compliant and meets the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance in demanding environments.

Conclusion

In summary, the LTC4442EMS8E-1#PBF N-channel MOSFET driver from Analog Devices Inc. offers a combination of high-voltage capability, fast switching, and robust driver power, making it an excellent choice for designers looking to optimize their power conversion systems for efficiency and reliability.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2229 $59.1206
34+ $3.4650 $117.8100
52+ $3.3568 $174.5536
72+ $3.2485 $233.8920
92+ $3.1402 $288.8984
124+ $2.8154 $349.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess