EN
  • EN
  • DE

LMG1210RVRR

Part No LMG1210RVRR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.75V ~ 5.25V, 6V ~ 18V
Current - Peak Output (Source, Sink) 1.5A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 200 V
Rise / Fall Time (Typ) 500ps, 500ps
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 19-WFQFN Exposed Pad
Supplier Device Package 19-WQFN (3x4)
Base Product Number LMG1210
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMG1210RVRRCT,296-LMG1210RVRRTR,296-LMG1210RVRRDKR
Standard Package 3,000
Win Source Part Number 1070308-LMG1210RVRR
Ultra Librarian 3D Model Ultra Librarian LMG1210RVRR CAD Model

Description

The LMG1210RVRR is a state-of-the-art half-bridge driver designed by Texas Instruments, specifically engineered for high-performance power conversion applications. This driver is optimized for use with GaN FETs, making it an ideal choice for systems that require fast switching and high efficiency, such as DC/DC converters, motor drives, and Class-D audio amplifiers.

Featuring an advanced high-side and low-side driver architecture, the LMG1210RVRR is capable of delivering exceptionally fast propagation delays of typically 25 ns, ensuring precise timing control and improved overall system performance. Its peak source and sink currents are rated at 1.5 A and 2.5 A respectively, enabling it to drive power transistors effectively even under demanding conditions.

Key Features:

  • Wide Supply Voltage Range: Operates from 5 V to 80 V, accommodating a broad spectrum of power stages.
  • High Switching Frequency: Supports up to 50 MHz switching frequencies, making it suitable for high-speed applications.
  • Integrated Dead-Time Control: Reduces the risk of shoot-through, enhancing reliability and efficiency.
  • Adjustable Dead-Time: Allows for optimization of the switching transitions to match specific application requirements.
  • Robust Design: Features under-voltage lockout, over-temperature protection, and common-mode transient immunity for increased system safety and reliability.

The LMG1210RVRR's package is a small, thermally enhanced VQFN package that reduces the footprint on the PCB and simplifies the thermal management of the device. With its leading-edge capabilities, the LMG1210RVRR from Texas Instruments stands out as a superior choice for engineers and designers looking to push the boundaries of power density, efficiency, and performance in their next-generation power systems.

Whether you are developing cutting-edge power supplies or innovative motor control solutions, the LMG1210RVRR provides the advanced features and robust design necessary to achieve a competitive edge in today's fast-paced market.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1213 $53.5769
30+ $3.3816 $101.4480
46+ $3.2759 $150.6914
64+ $3.1703 $202.8992
82+ $3.0646 $251.2972
110+ $2.7476 $302.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,975 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess