EN
  • EN
  • DE

TPS2830PWP

Part No TPS2830PWP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description FAST SYNCHRONOUS-BUCK MOSFET DRIVERS WITH DEADTIME CONTROL | IC NONINV SYN FET DRVR 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 15V
Current - Peak Output (Source, Sink) 2.7A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 28V
Rise / Fall Time 50ns, 50ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS2830
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272315-TPS2830PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2830PWP CAD Model

Description

The TPS2830PWP is a high-performance, dual-channel MOSFET driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This driver is specifically engineered to provide robust and efficient control for power MOSFETs and is well-suited for a wide range of applications, including but not limited to power supplies, DC-DC converters, motor control circuits, and more.

Key Features:

  • High-Speed Operation: The TPS2830PWP is capable of delivering fast switching speeds, which is critical for reducing transition losses and improving overall efficiency in power conversion applications.
  • Dual Outputs: With two output drivers, the device can simultaneously control two MOSFETs, making it ideal for synchronous buck or boost converters where both high-side and low-side MOSFETs are used.
  • Independent Inputs: Each channel has an independent input, allowing for greater flexibility in control strategies and enabling complex switching schemes.
  • Bootstrap Capability: The device includes a bootstrap diode for the high-side drive, which facilitates the generation of a gate drive voltage higher than the supply voltage, essential for N-channel MOSFETs.
  • Under-Voltage Lockout (UVLO): This feature ensures that the MOSFETs are only turned on when there is sufficient voltage, protecting against suboptimal operation or damage due to low input voltage.
  • Thermal Shutdown: The TPS2830PWP is equipped with thermal shutdown protection to prevent overheating, enhancing the longevity and reliability of the device.
  • Robust Packaging: The device is offered in a 16-pin HTSSOP (PWP) package, which provides a compact footprint while ensuring good thermal performance and ease of integration into various circuit designs.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Distribution Systems
  • LED Lighting

The TPS2830PWP from Texas Instruments stands out for its combination of high-speed performance, dual-channel operation, and protective features, making it a versatile and reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2501 $55.5006
14+ $7.5899 $106.2586
21+ $7.3527 $154.4067
29+ $7.1155 $206.3495
37+ $6.8783 $254.4971
49+ $6.1668 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,969 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess