Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790899-OMAP3503ECBB
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3503
Introduction Date February 01, 2008
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAP3503ECBB CAD Model

Description

OMAP3503ECBB - Texas Instruments

The OMAP3503ECBB is a highly integrated controller designed by Texas Instruments, tailored for a wide range of applications that require multimedia processing, high-performance computing, and low power consumption. This product is part of the OMAP™ 3 processor family, which is renowned for its rich feature set and ability to deliver a robust operating environment for the development of next-generation mobile and embedded devices.

Key Features:

  • Powerful ARM Core: At the heart of the OMAP3503ECBB lies an ARM Cortex-A8 processor, which operates at speeds up to 600 MHz, offering a balance of high performance and power efficiency.
  • Advanced Multimedia Capabilities: Although this particular model does not include a dedicated graphics engine like some other members of the OMAP™ 3 family, it still supports a range of multimedia codecs and features through its software libraries, making it suitable for audio and video playback and processing.
  • Integrated Peripherals: The device includes a host of integrated peripherals such as USB 2.0 OTG, MMC/SD/SDIO card interfaces, a camera interface, and general-purpose I/Os, which facilitate the development of complex applications without the need for numerous external components.
  • Low Power Consumption: Designed with Texas Instruments' SmartReflex™ power and process management technologies, the OMAP3503ECBB ensures that the system operates with high efficiency and minimal power waste, extending battery life for portable applications.
  • Extensive Memory Support: It offers support for a wide range of memory types, including LPDDR, DDR, and NAND Flash, allowing for flexible system design and adequate storage and memory options to meet the needs of various applications.

Applications:

The OMAP3503ECBB is ideal for a variety of applications including but not limited to:

  • Portable Navigation Devices
  • Industrial Handhelds
  • Medical Instruments
  • Interactive Point-of-Service Kiosks

With its combination of power, versatility, and energy efficiency, the OMAP3503ECBB from Texas Instruments stands as a compelling solution for designers looking to create innovative products with rich user experiences and long operational lifetimes.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention