Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331413-MX25L2005MC-15G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX25L2005MC-15G CAD Model

Description

The Macronix MX25L2005MC-15G is a medium-popularity integrated circuit (IC) memory component.

  • IC Type: memory family IC
  • Supply and Demand Status: balanced
  • Manufacturer: Macronix
  • Win Source Part Number: 331413
  • Usage: commonly used in electronic devices that require memory components for storing data

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3V 64Mbit 64M/32M/16M x 1bit/2bit/4bit 7ns 8-Pin WDFN EP T/R
Lowest to $25.5913
ECAD model for N25Q064A13EW9D0F
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
ECAD model for K9F4G08U0DSCB0000
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $3.4749
ECAD model for GD25Q16CTEGR
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
ECAD model for GD25VQ16CEIGR
Kingston
256GB microSDXC(TF) Canvas Select Plus UHS-I C10 U1 V10 A1
Need more? Email Us
ECAD model for SDCS3/256GB
Samsung
64GB microSDXC(TF) EVO Plus C10 UHS-I U3 w/Adapter
Need more? Email Us
ECAD model for MB-MC64SA/CN
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 56FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 60 ns 56-FBGA (9x7)
Lowest to $22.9896
ECAD model for S29PL127J60BFI040
Micron Technology Inc.
Combo Mem 16Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ECAD model for PF38F4050M0Y0QFA
Cypress Semiconductor Corp
IC FLASH 1GBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $26.0776
ECAD model for S70FL01GSAGMFI010

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1542 $58.1588
33+ $3.4085 $112.4805
51+ $3.3020 $168.4020
71+ $3.1955 $226.8805
91+ $3.0890 $281.0990
122+ $2.7694 $337.8668
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 282 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention