Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® D3
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATXMEGA128
Other Names ATXMEGA128D3MH
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264470-ATXMEGA128D3-MH
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D3-MH CAD Model

Description

Microchip Technology's ATXMEGA128D3-MH: A High-Performance, Low-Power AVR® Microcontroller

The ATXMEGA128D3-MH is a cutting-edge microcontroller unit (MCU) from the reputable Microchip Technology, designed to deliver maximum efficiency and performance for a wide range of embedded applications. This powerful MCU is based on the AVR® XMEGA D3 family, which is renowned for its high-speed processing capabilities and low power consumption.

With 128KB of in-system self-programmable flash, the ATXMEGA128D3-MH provides ample space for complex applications and software updates. It also features 8KB of boot code section with independent lock bits, ensuring the integrity and security of the boot process. The device comes with 8KB of EEPROM and 8KB of internal SRAM, further enhancing its storage capabilities for various data and application needs.

The MCU operates at a maximum frequency of 32MHz, delivering rapid processing and response times, which is crucial for time-sensitive tasks. Its low-power design allows for an efficient power consumption profile, with a variety of power-saving modes that make it ideal for battery-powered and portable devices.

Connectivity is a strong suit of the ATXMEGA128D3-MH, featuring USB Full-speed Device and Host, which provides versatile connection options for peripherals and other devices. The inclusion of dual-channel DMA controller and Event System facilitates high-speed data transfers and system coordination without burdening the CPU.

For developers looking to implement advanced control systems, this MCU boasts a rich set of peripherals, including four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), and two Serial Peripheral Interfaces (SPIs). It also provides robust security features with its AES and DES Crypto Engine for secure data encryption and decryption.

Encased in a 64-pin QFN package, the ATXMEGA128D3-MH is designed for space-constrained applications while still offering a multitude of I/O options. Its compatibility with a wide operating voltage range of 1.6V to 3.6V ensures flexibility in various system designs.

Whether you're developing industrial control systems, complex consumer electronics, or innovative IoT devices, the ATXMEGA128D3-MH from Microchip Technology offers the perfect blend of power, performance, and low-power operation to bring your projects to life.

You May Also Be Interested in

NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5345 $62.6725
11+ $10.2847 $113.1317
17+ $9.9634 $169.3778
24+ $9.6420 $231.4080
31+ $9.3205 $288.9355
41+ $8.3563 $342.6083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention