Products specifications Report Issue?

Reference Date Code 14+
Reference case SOD882
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 710149-ESDALC6V1-1M2S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1-1M2S CAD Model

Description

STMicroelectronics ESDALC6V1-1M2S: ESD Protection Device

The ESDALC6V1-1M2S from STMicroelectronics is a state-of-the-art ESD protection device designed to safeguard sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, bidirectional single-line TVS (Transient Voltage Suppressor) diode is specifically engineered to provide high-level protection for high-speed data lines and other vulnerable circuits.

Featuring low clamping voltage and low capacitance, the ESDALC6V1-1M2S is ideal for protecting systems where signal integrity is paramount. Its fast response time ensures that ESD strikes are effectively clamped, preventing damage to the protected component. This makes it particularly suitable for applications such as USB 2.0, Ethernet, antenna lines, video lines, and other high-speed data interfaces.

The ESDALC6V1-1M2S comes in a compact SOT-23-3L package, which not only saves valuable board space but also allows for easy integration into a wide range of electronic designs. The device is rated to absorb ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard, providing assurance of its protective capabilities.

Key features of the ESDALC6V1-1M2S include:

  • Breakdown Voltage (V<sub>BR): 6.1 V minimum
  • Clamping Voltage (V<sub>CL): Low clamping voltage for sensitive circuit protection
  • Peak Pulse Power Dissipation (P<sub>PP): 200 W (8/20 µs waveform)
  • ESD Protection Level: Exceeds IEC 61000-4-2 level 4 (±15 kV air, ±8 kV contact discharge)
  • Low Leakage Current: Preserving battery life in portable applications
  • Low Capacitance: Ensuring signal integrity for high-speed data lines
  • Operating Temperature Range: -40°C to +125°C, suitable for various environments

With its robust protection features and compatibility with high-speed signal requirements, the ESDALC6V1-1M2S is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products. Whether used in consumer electronics, telecommunications, or industrial applications, this ESD protection device from STMicroelectronics provides the safeguard needed against the common threat of electrostatic discharge.

You May Also Be Interested in

Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0685 $64.7325
2,330+ $0.0557 $129.7810
3,575+ $0.0543 $194.1225
4,880+ $0.0531 $259.1280
6,415+ $0.0504 $323.3160
8,575+ $0.0452 $387.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 945 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention