EN
  • EN
  • DE

TPS26400RHFR

Part No TPS26400RHFR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.2V ~ 42V
Current - Output 2A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Base Product Number TPS26400
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS26400RHFRCT,296-TPS26400RHFRTR,296-TPS26400RHFRDKR
Standard Package 3,000
Win Source Part Number 1316318-TPS26400RHFR
Ultra Librarian 3D Model Ultra Librarian TPS26400RHFR CAD Model

Description

Product Overview: TPS26400RHFR by Texas Instruments

The TPS26400RHFR is a versatile and high-performance power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the needs of a wide range of applications. This device is particularly suitable for space-constrained and power-sensitive applications, offering a compact, efficient, and reliable solution for power distribution and management.

The TPS26400RHFR is capable of operating over a wide input voltage range, making it ideal for various systems that require a stable and regulated power supply. It features an adjustable output voltage, which allows designers to customize the voltage level to match the specific requirements of their application. This flexibility is vital for optimizing system performance and ensuring compatibility with different components and subsystems.

One of the standout features of the TPS26400RHFR is its high efficiency, which helps to minimize power loss and heat generation. This is particularly important in applications where thermal management is a concern or where battery life is critical. The device also includes a range of protective features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the overall reliability and robustness of the system.

The TPS26400RHFR comes in a compact QFN (quad flat no-leads) package, which is designed for easy integration into various circuit boards. Its small footprint is advantageous for space-limited applications, while its lead-free and RoHS-compliant construction aligns with environmental standards and regulations.

Texas Instruments provides comprehensive support for the TPS26400RHFR, including detailed datasheets, application notes, and design resources. This ensures that engineers can quickly and effectively incorporate the device into their designs, reducing development time and accelerating time to market.

In summary, the TPS26400RHFR from Texas Instruments is a reliable and efficient solution for power management in a variety of electronic systems. Its wide input voltage range, adjustable output, high efficiency, and protective features make it an excellent choice for designers looking to optimize their power distribution networks.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6650 $50.6350
46+ $2.1867 $100.5882
71+ $2.1184 $150.4064
98+ $2.0500 $200.9000
127+ $1.9817 $251.6759
169+ $1.7767 $300.2623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess