EN
  • EN
  • DE

SN74ALS569ANG4

Part No SN74ALS569ANG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNCH 4BIT U/D 20-DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ALS569
Other Names SN74ALS569ANE4,SN74ALS569ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259017-SN74ALS569ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS569ANG4 CAD Model

Description

SN74ALS569ANG4 - Texas Instruments

The SN74ALS569ANG4 is a high-performance integrated circuit designed and produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is engineered to provide both speed and energy efficiency. The product is specifically tailored for electronic applications requiring a binary counter with bidirectional capability.

Key Features

  • Logic Type: Binary Counter
  • Counter Type: Up/Down
  • Output Configuration: Differential
  • Count Rate: 35 MHz
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package / Case: PDIP-20

The SN74ALS569ANG4 is a versatile component that offers a synchronous 4-bit up/down binary counter functionality. It features a fully synchronous operation, which allows for precise timing and control over counting sequences. The counter advances on the low-to-high transition of the clock input while a clear function is made available to reset the counter to its zero state.

With a wide operating temperature range, the device is suitable for industrial applications. Additionally, the differential outputs reduce the effects of electrical noise, making it a reliable choice for environments with potential interference. It is commonly used in computing systems, data processing, instrumentation, and control systems where accurate counting is essential.

Its through-hole mounting design ensures easy integration into printed circuit boards (PCBs) for prototyping or mass production. The PDIP-20 (Plastic Dual-In-line Package) is a standard package that is compatible with most socket or soldering processes. This package provides a robust physical enclosure for the IC, ensuring durability and long-term reliability.

In conclusion, the SN74ALS569ANG4 from Texas Instruments is a high-quality, efficient, and reliable solution for designers and engineers looking to incorporate a binary counter into their electronic projects. Its combination of speed, low power consumption, and robustness makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess