EN
  • EN
  • DE

TPS259823ONRGER

Part No TPS259823ONRGER
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Current Monitor
Accuracy ±5%
Voltage - Input 2.7V ~ 24V
Current - Output 15A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259823
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53587-2,296-53587-1,296-53587-6
Standard Package 3,000
Win Source Part Number 1100893-TPS259823ONRGER
Ultra Librarian 3D Model Ultra Librarian TPS259823ONRGER CAD Model

Description

The TPS259823ONRGER is a highly integrated circuit designed by Texas Instruments, one of the leaders in the semiconductor industry. This advanced power management IC is tailored for applications requiring efficient distribution and protection of power. It is ideal for a variety of systems including but not limited to consumer electronics, automotive modules, industrial equipment, and networking devices.

Key Features

  • High Efficiency: The device ensures minimal power loss during operation, which makes it suitable for power-sensitive applications.
  • Integrated eFuse: With a built-in electronic fuse, the TPS259823ONRGER offers overcurrent protection, ensuring the safety and longevity of connected components.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific application needs, providing flexibility and precision in power management.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent overheating, further protecting the system under extreme conditions.
  • Under-voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing damage from under-voltage conditions.

Applications

The versatility of the TPS259823ONRGER makes it a prime choice for a wide array of applications. It is particularly useful in systems where reliable power distribution and protection are crucial. Its programmable features and protective mechanisms make it an excellent choice for smart home devices, portable electronics, and power supply units.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS259823ONRGER is no exception. This product is manufactured under stringent quality control processes, ensuring high performance and durability for critical applications. With Texas Instruments' reputation, users can trust the TPS259823ONRGER to deliver consistent and reliable power management solutions.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5521 $50.0731
27+ $3.7350 $100.8450
42+ $3.6183 $151.9686
58+ $3.5016 $203.0928
74+ $3.3849 $250.4826
99+ $3.0347 $300.4353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,720 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess