EN
  • EN
  • DE

HDP24-24-23PE

Part No HDP24-24-23PE
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 23POS PNL MT / 23 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 23
Shell Size - Insert 24-23
Contact Type Crimp
Contact Size 16
Mounting Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features Dust Cap
Shielding Unshielded
Note Contacts Not Included; Jam Nut Not Included
Insert Material Polyetherimide (PEI)
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number HDP24
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -HDP24-24-23PE-SI,1734-1203
Standard Package 30
Win Source Part Number 1334559-HDP24-24-23PE
Ultra Librarian 3D Model Ultra Librarian HDP24-24-23PE CAD Model

Description

The TE Connectivity Deutsch Connectors 1334559-HDP24-24-23PE is a receptacle housing connector with 23 positions.

  • Designed For: Male Pins
  • Features: Dust Cap
  • Termination: Crimp
  • Fastening Type: Bayonet Lock
  • Ingress Protection: IP68, making it dust tight and waterproof
  • Shielded: Unshielded
  • Material Flammability Rating: UL94 V-1
  • Mounting: Panel Mount
  • Mounting Feature: Bulkhead - Front Side Nut
  • Operating Temperature: -55°C ~ 125°C
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT
Need more? Email Us
TE Connectivity
PLG, 14P, BLK, N, 4/12/16, P
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 14POS PNL MT
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 10POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 15POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6190 $74.4760
7+ $17.4178 $121.9246
11+ $16.8172 $184.9892
15+ $15.6160 $234.2400
20+ $15.0154 $300.3080
25+ $14.4148 $360.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,203 pieces
In Stock: 10,200 pieces Factory Stock: 3 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess