EN
  • EN
  • DE

TPS2592BLDRCT

Part No TPS2592BLDRCT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGR EFUSE 5V 10SON / 5V/12V eFuse with Over Voltage Protection and Blocking FET Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±15%
Voltage - Input 4.5V ~ 5.5V
Current - Output 5A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Part Number Series TPS2592
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811682-TPS2592BLDRCT
Ultra Librarian 3D Model Ultra Librarian TPS2592BLDRCT CAD Model

Description

Introducing the TPS2592BLDRCT from Texas Instruments

The TPS2592BLDRCT is a cutting-edge power management integrated circuit (IC) developed by the renowned electronics manufacturer, Texas Instruments (TI). This IC is specifically designed to provide advanced circuit protection and power control solutions for a wide range of applications. The TPS2592BLDRCT is a testament to TI's commitment to innovation, reliability, and efficiency in the field of power management technology.

Key Features

  • High Accuracy Current Limit: The device offers a precise current limiting function, ensuring that the power delivered to the load is controlled and consistent, preventing damage from overcurrent conditions.
  • Fast Overcurrent Response: With a rapid response to overcurrent events, the TPS2592BLDRCT protects connected devices swiftly, minimizing the risk of harm to sensitive components.
  • Integrated MOSFET: The inclusion of an internal MOSFET streamlines design and reduces the need for external components, thereby saving space and simplifying the circuit design.
  • Adjustable Under-Voltage Lockout (UVLO): This feature allows the user to set a specific voltage threshold below which the IC will not operate, protecting the system from undervoltage conditions.
  • Thermal Shutdown Protection: The TPS2592BLDRCT incorporates thermal shutdown functionality, which protects the device and the system from excessive temperature rise.

Applications

The versatility of the TPS2592BLDRCT makes it suitable for a broad range of applications, including but not limited to:

  • USB and portable devices
  • Industrial and automotive systems
  • Power supply distribution networks
  • Consumer electronics
  • Telecommunication infrastructure

Product Design and Integration

Engineers and designers will appreciate the TPS2592BLDRCT for its ease of integration into existing and new designs. Its small form factor, provided in a DRC package, is ideal for compact and space-constrained applications. The device also supports a wide input voltage range, making it adaptable to various power sources and ensuring compatibility with a multitude of other electronic components.

With the TPS2592BLDRCT, Texas Instruments continues to deliver high-performance power management solutions that meet the evolving needs of modern electronics. Whether for consumer gadgets or industrial machinery, this IC stands as a reliable and efficient choice for safeguarding and managing power in your electronic projects.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3480 $51.6560
52+ $1.9265 $100.1780
81+ $1.8663 $151.1703
111+ $1.8061 $200.4771
144+ $1.7459 $251.4096
192+ $1.5653 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess