EN
  • EN
  • DE

TPS25921LDR

Part No TPS25921LDR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGR EFUSE 18V 8SOIC / Precise Current Limit and Over Voltage Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 18V
Current - Output 1.7A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803978-TPS25921LDR
Ultra Librarian 3D Model Ultra Librarian TPS25921LDR CAD Model

Description

Overview of Texas Instruments TPS25921LDR

The TPS25921LDR from Texas Instruments is a highly efficient, feature-rich power protection device designed to safeguard sensitive electronic circuits against overcurrent and overvoltage conditions. This advanced circuit protection solution is an integral component for a wide array of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Precision Current Limiting: The TPS25921LDR offers precise current limiting to prevent damage to the host system from overcurrent conditions. This feature ensures a high level of safety and reliability for connected devices.
  • Fast Overvoltage Protection: With its rapid response to overvoltage events, this device helps to maintain the integrity of electronic components by quickly disconnecting the load from the supply.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply specifications and ensuring versatility across different platforms.
  • Adjustable Under-Voltage Lockout (UVLO): The UVLO can be adjusted to suit specific system requirements, providing additional protection against low-voltage scenarios that could lead to system instability.

Applications

  • Portable and Battery-Powered Equipment
  • Industrial Controls and Automation
  • Automotive Infotainment and Body Electronics
  • Enterprise and Telecommunications Power Systems

Technical Specifications

The TPS25921LDR is packaged in a compact, surface-mount PowerPAD™ MSOP-10 package, which aids in thermal performance and minimizes footprint on the PCB. It is designed to handle continuous current up to 2 A with an operating junction temperature range of -40°C to 125°C, making it suitable for challenging environments.

With its integrated MOSFET, the TPS25921LDR minimizes the need for external components, simplifying the design and reducing overall system cost. Its programmable features and robust protection capabilities make it a versatile and essential component for power management and circuit protection strategies.

For detailed technical information, datasheets, and support resources, please visit the Texas Instruments website or contact their support team for assistance with integrating the TPS25921LDR into your design.

You May Also Be Interested in

Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0387 $51.9350
120+ $0.8523 $102.2760
185+ $0.8257 $152.7545
255+ $0.7990 $203.7450
325+ $0.7724 $251.0300
435+ $0.6925 $301.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess