EN
  • EN
  • DE

TPS25940AQRVCRQ1

Part No TPS25940AQRVCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 20WQFN / 2.7-V to 18-V eFuse with Integrated Short-to-Battery Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±8%
Voltage - Input 2.7V ~ 18V
Current - Output 5.3A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (4x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804857-TPS25940AQRVCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25940AQRVCRQ1 CAD Model

Description

The TPS25940AQRVCRQ1 is a highly sophisticated automotive eFuse integrated circuit from Texas Instruments, designed to provide overcurrent protection for sensitive electronics in automotive applications. This advanced device is an essential component for ensuring the reliability and safety of automotive electrical systems.

Key Features:

  • Wide Operating Voltage Range: The TPS25940AQRVCRQ1 operates across a broad voltage range, typically from 3.5V to 18V, making it versatile for various automotive applications.
  • Adjustable Overcurrent Protection: Users can set the current limit threshold via an external resistor, allowing for precise control over the protection settings tailored to specific needs.
  • Quick Response Time: The device boasts a fast response to fault conditions, swiftly cutting off the current to prevent damage to downstream components.
  • Reverse Polarity Protection: It offers robust protection against reverse polarity, which is critical in automotive environments where battery reversal can occur.
  • Overvoltage Lockout (OVLO): The TPS25940AQRVCRQ1 includes an OVLO feature that disables the internal FET when the input voltage exceeds a certain threshold, protecting the load from high voltage transients.
  • Thermal Shutdown: An integrated thermal shutdown function ensures the device will turn off if it reaches an unsafe temperature, further safeguarding the system.

Applications:

The TPS25940AQRVCRQ1 is designed for a wide range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics
  • Power Distribution Systems

Quality and Reliability:

As a product designed for the automotive industry, the TPS25940AQRVCRQ1 meets stringent quality standards, including the AEC-Q100 qualification for automotive-grade components. Its robust design ensures reliable performance under the harsh conditions typical of automotive environments.

Package and Availability:

The device is available in a compact, thermally enhanced QFN package, which is ideal for space-constrained applications. For detailed specifications, availability, and ordering information, please refer to the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5371 $53.7985
80+ $1.2612 $100.8960
125+ $1.2218 $152.7250
170+ $1.1824 $201.0080
220+ $1.1430 $251.4600
295+ $1.0247 $302.2865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess