EN
  • EN
  • DE

NSI45020JZT1G

Part No NSI45020JZT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description LED DRVR 4-Pin(3+Tab) SOT-223 T/R / IC LED DRVR CONST CURRENT SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Output Current 40mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 138384-NSI45020JZT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NSI45020JZT1G
Introduction Date June 30, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSI45020JZT1G CAD Model

Description

The ON Semiconductor NSI45020JZT1G is a robust, versatile constant current regulator (CCR) designed for applications that require a stable current source. This device is engineered to provide a cost-effective solution for regulating current over a wide voltage range, making it an ideal choice for driving LEDs in various lighting applications.

Key Features

  • Current Regulation: The NSI45020JZT1G offers a fixed output current of 20mA, providing consistent performance for LED illumination without the need for external resistors or additional components.
  • Voltage Range: This CCR can operate over a broad voltage range from 0 to 45V, accommodating different LED configurations and ensuring flexibility in design.
  • Thermal Performance: The device is designed with an excellent thermal performance in mind, featuring a low thermal resistance package that helps maintain stability and prolongs the lifespan of the application.
  • Energy Efficiency: By delivering constant current, the NSI45020JZT1G ensures energy-efficient operation, reducing power loss and heat generation in LED applications.
  • Package: Housed in a compact SOD-123 package, the CCR is suitable for space-constrained applications and allows for easy integration into existing designs.

Applications

The NSI45020JZT1G is well-suited for a variety of applications, particularly where consistent and reliable LED illumination is essential. Typical applications include:

  • Automotive interior and exterior lighting
  • Industrial and commercial signage
  • Linear LED strips and decorative lighting
  • General illumination and backlighting
  • Emergency lighting systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSI45020JZT1G is no exception. It is built to meet high industry standards, ensuring reliability and performance in even the most demanding environments. With its robust design and ON Semiconductor's reputation for quality, this constant current regulator is an excellent choice for designers looking to enhance the performance and longevity of their LED lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess