EN
  • EN
  • DE

TPS259531DSGR

Part No TPS259531DSGR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 8WSON / 2.7 V to 18 V, 4-A, 34-m(ohm) eFuse With Fast Overvoltage Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±7.5%
Voltage - Input 2.7V ~ 18V
Current - Output 4A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806350-TPS259531DSGR
Ultra Librarian 3D Model Ultra Librarian TPS259531DSGR CAD Model

Description

Overview of Texas Instruments TPS259531DSGR

The TPS259531DSGR from Texas Instruments is an advanced circuit protection and power management device designed to safeguard and control low-voltage system power supplies. This eFuse, or electronic fuse, offers an array of features that make it an ideal choice for a variety of applications, including enterprise and consumer electronics, where precise power regulation and protection are crucial.

Key Features

  • Adjustable Overcurrent Protection: The TPS259531DSGR provides users with the ability to set the overcurrent protection threshold, ensuring devices are safe from excessive current that could lead to damage or failure.
  • Fast Overvoltage Protection: This eFuse reacts quickly to overvoltage events, protecting downstream components from voltage spikes and surges that could otherwise compromise their integrity.
  • Programmable Under Voltage Lock Out (UVLO): Users can program the under-voltage lockout to ensure the device only operates within a safe voltage range, preventing undervoltage conditions that could lead to erratic system behavior or damage.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the TPS259531DSGR itself and connected components from overheating, thereby enhancing system reliability.
  • Reverse Current Blocking: This function prevents current from flowing backward into the source when the device is powered down or in a fault condition, protecting against potential damage.

Applications

The versatility of the TPS259531DSGR makes it suitable for a wide range of applications. It's commonly used in USB ports, set-top boxes, solid-state drives, and other consumer electronics that require precise power control and protection. Additionally, its robust feature set makes it suitable for industrial and automotive applications where reliability under harsh conditions is paramount.

Design and Integration

With its small footprint, the TPS259531DSGR is designed for space-constrained applications. The device comes in a compact 3.5 mm × 3.5 mm, 8-pin WSON package, making it easy to integrate into existing and new designs. The eFuse's programmable features can be configured through external resistors, which allows for a high degree of customization without the need for complex software or firmware changes.

Overall, the TPS259531DSGR by Texas Instruments is a comprehensive solution for power supply protection and management, ensuring that electronic systems operate safely and reliably.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7174 $50.2180
170+ $0.5886 $100.0620
265+ $0.5702 $151.1030
365+ $0.5518 $201.4070
470+ $0.5335 $250.7450
630+ $0.4783 $301.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143,860 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess