EN
  • EN
  • DE

ISOW7844DWER

Part No ISOW7844DWER
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 0/4
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 17.6ns, 17.6ns
Pulse Width Distortion (Max) 4.7ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISOW7844
Other Names 296-51221-1,296-51221-2,296-51221-6,ISOW7844DWER
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243860-ISOW7844DWER
Ultra Librarian 3D Model Ultra Librarian ISOW7844DWER CAD Model

Description

Introducing the ISOW7844DWER Digital Isolator from Texas Instruments

The ISOW7844DWER is a high-performance, quad-channel digital isolator with an integrated power converter. This advanced component from Texas Instruments (TI) offers a robust isolation solution for industrial applications, including factory automation, motor control, and medical equipment. Designed with TI's state-of-the-art silicon dioxide (SiO2) insulation barrier, it provides reliable signal isolation that enhances system safety and performance.

This digital isolator features four channels in a forward and reverse direction configuration, which makes it ideal for applications that require bidirectional communication. With a high isolation voltage of 5000 Vrms and low emissions, the ISOW7844DWER ensures that electronic equipment operates smoothly even in electrically noisy environments. Its integrated DC-DC converter simplifies the power supply design by providing an isolated power source, thus reducing component count and board space.

The device operates over a wide supply range of 2.25 V to 5.5 V, making it versatile for various system requirements. Its high-speed data transfer rate of up to 100 Mbps ensures rapid communication between isolated domains. The ISOW7844DWER also boasts an extended industrial temperature range from -40°C to +125°C, ensuring reliable operation under extreme conditions.

Key features of the ISOW7844DWER include:

  • Quad-channel digital isolator with integrated power converter
  • 5000 Vrms isolation voltage for safety and noise immunity
  • High-speed data rates up to 100 Mbps for efficient communication
  • Wide supply voltage range of 2.25 V to 5.5 V for flexibility in design
  • Low power consumption to enhance energy efficiency
  • Robust operating temperature range of -40°C to +125°C

With its reinforced insulation and high electromagnetic immunity, the ISOW7844DWER meets stringent industry standards, including UL1577 and DIN V VDE V 0884-10 (VDE V 0884-10). This ensures that the device is suitable for critical applications where failure is not an option.

The ISOW7844DWER comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications. Its pin compatibility with other devices in the family allows for easy scalability or migration between different isolation requirements without significant design changes.

For designers looking for an efficient, high-performance isolation solution, the ISOW7844DWER from Texas Instruments represents a reliable and versatile choice.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2513 $51.2565
12+ $8.4114 $100.9368
19+ $8.1485 $154.8215
26+ $7.8857 $205.0282
33+ $7.6228 $251.5524
44+ $6.8342 $300.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess