EN
  • EN
  • DE

TPS25810TWRVCRQ1

Part No TPS25810TWRVCRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20WQFN / USB Interface 20-WQFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications USB
Voltage - Supply 4.5V ~ 6.5V
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x4)
Mounting Type Surface Mount
Base Product Number TPS25810
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852002-TPS25810TWRVCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS25810TWRVCRQ1 CAD Model

Description

The TPS25810TWRVCRQ1 by Texas Instruments is a highly integrated USB Type-C downstream port controller and power switch tailored for automotive applications. This sophisticated device is designed to provide a comprehensive solution for USB Type-C port management in vehicles, ensuring seamless connectivity and charging capabilities for modern consumer electronics.

Key Features

  • USB Type-C Controller: Supports USB Type-C specification and is compatible with USB Power Delivery (PD) for efficient power management.
  • Integrated Power Switch: Features a built-in 3-A power switch, offering over-current and thermal protection for safe operation.
  • Automotive Qualified: Meets the stringent requirements of the automotive industry, including AEC-Q100 qualification.
  • Wide Input Voltage Range: Operates over a broad input voltage range to accommodate the electrical environments of different automotive applications.
  • Flexible Power Delivery: Supports different power roles such as source, sink, and dual-role port to provide versatility in power delivery.
  • Enhanced ESD Protection: Equipped with robust Electrostatic Discharge (ESD) protection mechanisms to withstand harsh automotive conditions.

Applications

The TPS25810TWRVCRQ1 is ideal for a variety of applications within the automotive sector. It is commonly used in:

  • Infotainment systems
  • Navigation units
  • Center consoles
  • Rear-seat charging modules

Product Benefits

This device offers numerous benefits to automotive system designers. Its integration of a USB Type-C controller and power switch simplifies the design process, reducing the need for multiple components. The TPS25810TWRVCRQ1 provides reliable performance under varying conditions, which is critical for automotive electronics. Moreover, its compliance with automotive industry standards ensures long-term reliability and safety for vehicle occupants using USB-powered devices.

Conclusion

Overall, the TPS25810TWRVCRQ1 from Texas Instruments stands out as an essential component for automotive manufacturers looking to incorporate USB Type-C connectivity in their designs. Its combination of power management, safety features, and standards compliance makes it an excellent choice for modern vehicles.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4232 $50.8872
51+ $1.9883 $101.4033
78+ $1.9261 $150.2358
108+ $1.8640 $201.3120
139+ $1.8019 $250.4641
186+ $1.6155 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess