EN
  • EN
  • DE

E32D101HLS123MC92M

Part No E32D101HLS123MC92M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 12000UF 20% 100V SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series U32D
Packaging Bulk
Capacitance 12000μF
Tolerance ±20%
Voltage Rating DC 100V
ESR (Equivalent Series Resistance) 12.2 mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 14.77A @ 120Hz
Ripple Current - High Frequency 18.0194A @ 50kHz
Lead Spacing 0.875" (22.22mm)
Dimension 2.000" Dia (50.80mm)
Height - Seated (Maximum) 3.625" (92.08mm)
Mounting Chassis Mount
Package Radial, Can - Screw Terminals
Win Source Part Number 780088-E32D101HLS123MC92M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E32D101HLS123MC92M CAD Model

Description

The United Chemi-Con U32D series is a screw terminal capacitor.

  • Capacitance: 12000μF
  • Voltage Rating: 100V
  • ESR: 12.2 mOhm @ 120Hz
  • Ripple Current: 14.77A @ 120Hz, 18.0194A @ 50kHz
  • Lead Spacing: 0.875" (22.22mm)
  • Dimension: 2.000" Dia (50.80mm)
  • Lifetime: 2000 Hrs @ 105°C

You May Also Be Interested in

Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.9636 $162.9636
2+ $157.5316 $315.0632
3+ $141.2346 $423.7038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess