EN
  • EN
  • DE

MCP79510T-I/MS

Part No MCP79510T-I/MS
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B
Date Format YY-MM-DD-dd
Interface SPI
Supply Voltage (V) 1.8V ~ 3.6V
Supply Voltage , Battery 1.3V ~ 3.6V
Current - Timekeeping (Maximum) 1μA at 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 758262-MCP79510T-I/MS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP79510T-I/MS CAD Model

Description

The Microchip MCP79510T-I/MS is a highly integrated real-time clock/calendar (RTCC) optimized for low-power applications. This compact device provides accurate timekeeping with a minimal footprint, making it an ideal solution for embedded systems where space and power are at a premium.

Key Features

  • Timekeeping: Tracks hours, minutes, seconds, days, months, years, and leap years up to the year 2399, ensuring long-term utility without the need for frequent adjustments.
  • Memory: Comes with 64 bytes of battery-backed SRAM and additional 1 Kbit EEPROM for data storage, which can be very useful for storing critical data that must be preserved during power loss.
  • SPI Interface: Incorporates a Serial Peripheral Interface (SPI) that allows for easy integration with most microcontrollers, facilitating simple communication and data transfer.
  • Power Management: Features a wide voltage range of 1.8V to 5.5V, a low current consumption, and automatic switchover to battery backup, making it highly efficient for battery-powered applications.
  • Digital Trimming: Offers digital trimming capability to compensate for crystal inaccuracies, ensuring precise timekeeping over a wide temperature range.
  • Temperature Range: Operates across an industrial temperature range of -40°C to +85°C, suitable for use in harsh environments.
  • Package: Available in a compact 8-pin MSOP (Micro Small Outline Package) that is both space-saving and easy to integrate into various designs.

Applications

The MCP79510T-I/MS is versatile and can be employed in a wide array of applications, including:

  • Smart energy (meters, thermostats)
  • Home appliances (microwaves, ovens)
  • Automotive electronics
  • Industrial and factory automation
  • Portable medical devices
  • Networking equipment (routers, switches)

With its blend of features, the MCP79510T-I/MS from Microchip Technology is an excellent choice for designers who require a reliable, high-performance RTCC module that is easy to use and conserves power.

You May Also Be Interested in

Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2052 $55.2312
14+ $7.5530 $105.7420
21+ $7.3169 $153.6549
29+ $7.0809 $205.3461
37+ $6.8449 $253.2613
49+ $6.1368 $300.7032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess