EN
  • EN
  • DE

TPS22981RGPR

Part No TPS22981RGPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 3.3V to 18V Thunderbolt Power Mux
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Interface On/Off
Voltage - Load 3 V ~ 19.8 V
Current - Output (Maximum) 500mA
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Manufacturer Homepage www.ti.com
Win Source Part Number 728008-TPS22981RGPR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22981
Introduction Date December 13, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22981RGPR CAD Model

Description

Overview of Texas Instruments TPS22981RGPR

The TPS22981RGPR is a highly integrated and efficient load switch from Texas Instruments, designed to manage power distribution in electronic systems. This compact and feature-rich component is suitable for a wide range of applications, including portable electronics, computing, and power management systems.

Key Features

  • Ultra-Low On-Resistance: The TPS22981RGPR boasts an ultra-low on-resistance (RON) which significantly reduces power loss and improves efficiency in power distribution.
  • Input Voltage Range: It supports an input voltage range from 0.8V to 5.5V, making it versatile for various low-voltage applications.
  • Quick Output Discharge: The device includes a quick output discharge (QOD) feature that ensures the output is discharged quickly when the switch is turned off, preventing any unwanted power residue in the downstream circuits.
  • Low Quiescent Current: The TPS22981RGPR is designed with a low quiescent current, which minimizes power consumption when the switch is in the off state.
  • Controlled Slew Rate: The integrated controlled slew rate reduces inrush current, minimizing the impact on the power source and reducing noise and voltage drop on the power lines.
  • Compact Package: Offered in a small 20-pin QFN package, it saves valuable board space and is suitable for space-constrained applications.
  • Protection Features: It includes multiple protection features such as over-current protection, over-temperature protection, and undervoltage lockout, ensuring reliable operation and safeguarding the system from damage.

Applications

The TPS22981RGPR is ideal for applications that require efficient power distribution and management. Its applications include:

  • Smartphones and tablets
  • Wearable devices
  • Power banks
  • SSDs and other storage devices
  • Wireless peripherals
  • IoT devices

With its advanced features and protective mechanisms, the TPS22981RGPR from Texas Instruments is an excellent choice for designers looking to enhance the power efficiency and reliability of their electronic systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7301 $52.0311
26+ $3.8811 $100.9086
40+ $3.7598 $150.3920
55+ $3.6385 $200.1175
72+ $3.5173 $253.2456
96+ $3.1534 $302.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess