EN
  • EN
  • DE

TPS25200DRVT

Part No TPS25200DRVT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 6% 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±6%
Voltage - Input 2.5V ~ 6.5V
Current - Output 2.5A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS25200
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900734-TPS25200DRVT
Ultra Librarian 3D Model Ultra Librarian TPS25200DRVT CAD Model

Description

The TPS25200DRVT from Texas Instruments is a robust overvoltage protection controller designed to safeguard sensitive electronics from voltage surges and spikes. This compact device is a part of the TPS25200 product family and is housed in a small 6-pin SON package, making it an ideal solution for space-constrained applications.

Key Features

  • Adjustable Overvoltage Lockout: The device allows users to set the overvoltage lockout threshold to meet the specific needs of their application, ensuring flexibility and precision in protecting their system.
  • Fast Response Time: With a rapid response to overvoltage events, the TPS25200DRVT minimizes the risk of damage to downstream components by quickly disconnecting the load from the supply.
  • Wide Operating Voltage Range: The device supports an input voltage range from 4.5V to 18V, accommodating a broad spectrum of power supply configurations and ensuring compatibility with various systems.
  • Low RON FET: An integrated low on-resistance FET ensures minimal voltage drop and power loss across the protection device, enhancing overall system efficiency.
  • Auto-Retry or Latched Off: The TPS25200DRVT offers a selectable auto-retry or latched-off feature, giving designers the choice between automatic system recovery after a fault or requiring manual intervention, which can be critical for safety.
  • Under Voltage Lockout (UVLO): The inclusion of UVLO prevents the device from operating at inappropriately low voltages, which can be as harmful as overvoltage conditions.

Applications

The TPS25200DRVT is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial Controls
  • Automotive Systems
  • Telecommunications Equipment
  • Enterprise Systems
  • Power Supplies and Adapters

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS25200DRVT is no exception. It is designed to meet the rigorous standards required in industrial and automotive environments, ensuring long-term reliability and performance.

With its combination of features, the TPS25200DRVT provides a comprehensive solution for overvoltage protection, making it an essential component for any system requiring robust power management and safety mechanisms.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3717 $50.1795
330+ $0.3050 $100.6500
510+ $0.2955 $150.7050
700+ $0.2859 $200.1300
905+ $0.2764 $250.1420
1,215+ $0.2478 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess