EN
  • EN
  • DE

TPS2483PWR

Part No TPS2483PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name TPS2483
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900730-TPS2483PWR
Ultra Librarian 3D Model Ultra Librarian TPS2483PWR CAD Model

Description

Introducing the TPS2483PWR from Texas Instruments

The TPS2483PWR is a cutting-edge power management integrated circuit (IC) developed by the renowned Texas Instruments, a leader in semiconductor design and manufacturing. This versatile IC is designed to enhance the performance and reliability of power supply systems in a wide variety of applications.

At the heart of the TPS2483PWR is its ability to serve as a Hot Swap Power Manager. This functionality allows electronic devices to be connected and disconnected from a power source without the need to power down the system. This feature is particularly useful in high-availability systems and servers where continuous operation is critical.

The TPS2483PWR operates over a wide input voltage range and is capable of handling up to 2.5A of continuous current, making it suitable for managing power in both 3.3V and 5V systems. Its integrated MOSFET provides robust protection against overcurrent conditions, ensuring the safety and longevity of the electronic components it serves.

One of the key features of this IC is its programmable current limit, which can be set via an external resistor. This allows designers to tailor the protection to the specific needs of their application. Additionally, the TPS2483PWR includes a power good (PG) output, which provides a real-time status indicator of the system's power state, further enhancing system monitoring and control.

For ease of integration into existing designs, the TPS2483PWR is offered in a compact 14-pin TSSOP package, ensuring a minimal footprint on the PCB. This, coupled with its industrial temperature range of -40°C to 85°C, makes it an ideal choice for a wide range of industrial and commercial products.

Whether you're designing server motherboards, telecommunications equipment, or industrial computing systems, the TPS2483PWR provides the reliability and flexibility needed to manage power efficiently and safely. With Texas Instruments' commitment to quality and support, you can be confident in the performance of your power management system when incorporating the TPS2483PWR.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1687 $55.0122
14+ $7.5231 $105.3234
21+ $7.2880 $153.0480
29+ $7.0529 $204.5341
37+ $6.8178 $252.2586
50+ $6.1125 $305.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess