Products specifications Report Issue?

Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout
Voltage - Supply 9V ~ 15V
Temperature Range - Operating 0°C ~ 85°C
Current - Supply 3 mA
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1503523-ISL6120CBZA
Ultra Librarian 3D Model Ultra Librarian ISL6120CBZA CAD Model

You May Also Be Interested in

ON Semiconductor
HOT SWAP SMART FUSE / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $3.5670
ECAD model for NCP81295MNTXG
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
ECAD model for ISL6117CBZA
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
ECAD model for MAX5924DEUB+
Vishay
IC PWR SWITCH P-CHAN 1:1 12WCSP / Power Switch/Driver 1:1 P-Channel 5A 12-WCSP (1.71x1.31)
Lowest to $1.1394
ECAD model for SIP32101DB-T1-GE1
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
ECAD model for MAX5939FESA+
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD / Power Switch/Driver 1:1 N-Channel 3A 8-SO PowerPad
Need more? Email Us
ECAD model for DRV103H/2K5
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 12A D2PAK
Lowest to $2.7272
ECAD model for VNB14NV04-E
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:2 8SOP / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOP
Lowest to $0.6230
ECAD model for AP2186SG-13
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
ECAD model for MAX5933AESA+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention