EN
  • EN
  • DE

EV-21569-SOM

Part No EV-21569-SOM
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ADSP-21569 SYSTEM ON MODULE EVAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201465-EV-21569-SOM
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards
Series SHARC®
Package Bulk
Product Status Active
Type DSP
Utilized IC / Part ADSP-21569
Mounting Type Fixed
Ultra Librarian 3D Model Ultra Librarian EV-21569-SOM CAD Model

Description

The EV-21569-SOM is a cutting-edge system-on-module (SOM) from the renowned semiconductor manufacturer Analog Devices Inc., designed to offer a scalable and flexible solution for a diverse range of applications. This compact module is engineered to meet the demands of high-performance signal processing and control applications, making it an ideal choice for embedded system developers.

Key Features

  • High-Performance Processing: At the heart of the EV-21569-SOM lies a powerful processor that delivers exceptional computational capabilities, ensuring efficient handling of complex algorithms and tasks.
  • Integrated Memory: The module comes with integrated memory, which provides ample space for program storage and facilitates swift data access, contributing to the overall system responsiveness.
  • Connectivity Options: With a variety of connectivity options, including high-speed interfaces, the EV-21569-SOM ensures seamless integration with peripheral devices and systems, enabling versatile deployment scenarios.
  • Compact Form Factor: The small footprint of the SOM makes it an excellent choice for space-constrained applications, allowing for the design of compact and efficient systems without compromising performance.

Applications

The EV-21569-SOM is designed to cater to a wide array of applications, especially where robust signal processing capabilities are required. This includes but is not limited to industrial automation, medical imaging, communication systems, and automotive electronics. Its versatile nature allows it to be a core component in both prototyping and production phases of product development.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the EV-21569-SOM is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Furthermore, customers can benefit from Analog Devices' extensive technical support and documentation, simplifying the development process and reducing time to market.

Conclusion

The EV-21569-SOM from Analog Devices Inc. represents a blend of performance, integration, and versatility, making it a top-tier choice for system developers looking to leverage advanced signal processing in their products. With its robust feature set and reliable performance, the EV-21569-SOM stands as a testament to Analog Devices' innovation and expertise in the field of embedded systems.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess