Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3 V ~ 4 V, 8.5 V ~ 15 V
Current - Output (Maximum) 165mA
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 3.1mA
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Feature Pins CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT
Win Source Part Number 1272272-TPS2458RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2458
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2458RHBR CAD Model

Description

The TPS2458RHBR is a cutting-edge power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This robust component is specially crafted to meet the rigorous demands of a wide range of applications, ensuring reliable performance in various electronic devices.

Key Features:

  • High Efficiency: The TPS2458RHBR is designed for optimal power efficiency, which helps to reduce energy consumption and heat generation in electronic systems.
  • Voltage Regulation: It provides precise voltage regulation, ensuring stable power supply to sensitive components and enhancing the overall system reliability.
  • Power Good Output: This feature allows for easy monitoring of system status, providing a signal when the output voltage reaches a stable and usable level.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that protects it from damage due to overheating, further enhancing its durability.
  • Adjustable Soft-Start: The adjustable soft-start capability helps to minimize inrush current during startup, which can be critical for preventing stress on the power supply and connected components.

Applications:

The TPS2458RHBR is highly versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Portable electronics
  • Medical devices

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The TPS2458RHBR is no exception, as it is built to meet stringent industry standards. It is offered in a compact QFN package, making it suitable for space-constrained applications. Additionally, it operates over a wide temperature range, ensuring performance in harsh environments.

With Texas Instruments' advanced technology and rigorous testing, the TPS2458RHBR stands as a reliable choice for designers looking to integrate a high-performance power management solution into their systems.

You May Also Be Interested in

Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4207 $50.5242
15+ $6.9093 $103.6395
23+ $6.6934 $153.9482
31+ $6.4774 $200.7994
40+ $6.2615 $250.4600
54+ $5.6138 $303.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,354 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention