Products specifications

Product Status Obsolete
1st Connector LC Duplex
2nd Connector SC Duplex
Cable Diameter 0.22" (5.7mm)
Cable Type Break-Out
Fiber Type 9/125
Length - Overall 3.3' (1.0m)
Type Singlemode, Duplex, OS2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565983-2989190
Ultra Librarian 3D Model Ultra Librarian 2989190 CAD Model

You May Also Be Interested in

Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Need more? Email Us
ECAD model for AFBR-HUS500Z
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Need more? Email Us
ECAD model for AFBR-HUD500Z
Lite-On Inc.
Need more? Email Us
ECAD model for FB2100M
Essentra Components
FIBER BEND LIMIT TUBE BLK 5.05MM / Cable Accessories Tube Polypropylene White
Need more? Email Us
ECAD model for OFBLT-31-05V0
3M
FDDROP SCA BOTH ENDS 1K' DIELECT
Lowest to $6.1433
ECAD model for FD1000A
Essentra Components
FIBER REEL,BLK,30MM RAD,12.4MM
Need more? Email Us
ECAD model for EFA04-14-ASS
Samsung
Need more? Email Us
ECAD model for SDP63
Phoenix Contact
FOC-PT9:SC-OM3/2.5
Need more? Email Us
ECAD model for 1208111
Others
Lowest to $0.1100
ECAD model for ST6210

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention